Ebinger Manufacturing Corp. Anchor 7163-25

Description
STEEL MATERIAL 2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE POINT STYLE TYPE 17 MOUNTING TYPE VERTICAL APPLICATION WOOD APPROVAL UL, FM
Datasheet
Description
STEEL MATERIAL 2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE POINT STYLE TYPE 17 MOUNTING TYPE VERTICAL APPLICATION WOOD APPROVAL UL, FM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor 7163-25
STEEL MATERIAL 2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE POINT STYLE TYPE 17 MOUNTING TYPE VERTICAL APPLICATION WOOD APPROVAL UL, FM
  • STEEL MATERIAL
  • 2 INCH SCREW LENGTH
  • 1/4 INCH SCREW SIZE
  • 1/8 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • POINT STYLE TYPE 17
  • MOUNTING TYPE VERTICAL
  • APPLICATION WOOD
  • APPROVAL UL, FM
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 7163-25
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 7362579 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Concrete Anchor - ECA5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3125 inch (7.94 mm)
Anchor Length 1.38 inch (34.92 mm)
View Details