Ebinger Manufacturing Corp. Concrete Anchor DA3/4

Description
ANCHOR LENGTH 3-1/8 INCH ANCHOR SIZE 3/4 INCH DRILL SIZE 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 1-1/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 50 LB PER 100 STANDARD PACKAGING QUANTITY (25) ANCHOR, (1) SETTING TOOL PER BOX
Datasheet
Description
ANCHOR LENGTH 3-1/8 INCH ANCHOR SIZE 3/4 INCH DRILL SIZE 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 1-1/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 50 LB PER 100 STANDARD PACKAGING QUANTITY (25) ANCHOR, (1) SETTING TOOL PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - DA3/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
DA3/4
Concrete Anchor DA3/4
ANCHOR LENGTH 3-1/8 INCH ANCHOR SIZE 3/4 INCH DRILL SIZE 1 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 1-1/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 50 LB PER 100 STANDARD PACKAGING QUANTITY (25) ANCHOR, (1) SETTING TOOL PER BOX
  • ANCHOR LENGTH 3-1/8 INCH
  • ANCHOR SIZE 3/4 INCH
  • DRILL SIZE 1 INCH
  • FINISH ZINC PLATED
  • MATERIAL CARBON STEEL
  • THREAD LENGTH 1-1/4 INCH
  • TYPE DROP-IN, EXPANSION
  • APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY
  • WEIGHT 50 LB PER 100
  • STANDARD PACKAGING QUANTITY (25) ANCHOR, (1) SETTING TOOL PER BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number DA3/4
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 6222032 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3150 inch (8 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Concrete Anchor - 02710 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.1875 inch (4.76 mm)
Anchor Length 3.75 inch (95.25 mm)
View Details