Ebinger Manufacturing Corp. Concrete Anchor EPA3/16

Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
Datasheet
Description
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - EPA3/16 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
EPA3/16
Concrete Anchor EPA3/16
ANCHOR LENGTH 7/8 INCH ANCHOR SIZE 3/16 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
  • ANCHOR LENGTH 7/8 INCH
  • ANCHOR SIZE 3/16 INCH
  • MATERIAL PLASTIC
  • TYPE RIBBED
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC BOX
  • STANDARD PACKAGING 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number EPA3/16
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776983 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Concrete Anchor - 02706 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.1875 inch (4.76 mm)
Anchor Length 2.75 inch (69.85 mm)
View Details