Ebinger Manufacturing Corp. Concrete Anchor EPA1/4

Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE 1/4 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
Datasheet
Description
ANCHOR LENGTH 1 INCH ANCHOR SIZE 1/4 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - EPA1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
EPA1/4
Concrete Anchor EPA1/4
ANCHOR LENGTH 1 INCH ANCHOR SIZE 1/4 INCH MATERIAL PLASTIC TYPE RIBBED APPLICATION SOLID, HOLLOW MATERIAL PACKAGING TYPE PLASTIC BOX STANDARD PACKAGING 100 PIECES
  • ANCHOR LENGTH 1 INCH
  • ANCHOR SIZE 1/4 INCH
  • MATERIAL PLASTIC
  • TYPE RIBBED
  • APPLICATION SOLID, HOLLOW MATERIAL
  • PACKAGING TYPE PLASTIC BOX
  • STANDARD PACKAGING 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number EPA1/4
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086968 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Extension Spring Anchors - SSA-60 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.0700 inch (1.78 mm)
Anchor Length 0.8650 inch (21.97 mm)
View Details