Ebinger Manufacturing Corp. Conduit Hanger E1

Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E1 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E1
Conduit Hanger E1
CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 100 STANDARD PACKAGE
  • #1 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E1
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit Hanger - E8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-.75-3.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit Hanger - H125WB - Producto Electric Corp.
Producto Electric Corp.
Specs
Hanger Type Band Hanger
Support Type Conduit Hanger
Material of Construction STEEL
View Details