Ebinger Manufacturing Corp. Drill Bit DE9/64

Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 9/64 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 9/64 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - DE9/64 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
DE9/64
Drill Bit DE9/64
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 9/64 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .1406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH DOUBLE END TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 9/64 INCH SHANK SIZE
  • 135 POINT ANGLE
  • CUT MATERIAL SHEET METAL
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 9/64 INCH
  • DRILL DIAMETER - DECIMAL .1406
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number DE9/64
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Steel
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Masonry Bit - JRP4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.188 inch (4.8 mm)
Shank Straight
View Details