MD-068 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-068
Description
Diameter (metric):
0.68mm
Flute Length (metric):
4.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.68mm
Flute Length (metric):
4.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-068
Diameter (metric):
0.68mm
Flute Length (metric):
4.50mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1.50mm
Type:
Drill
| Diameter (metric): | 0.68mm |
| Flute Length (metric): | 4.50mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1.50mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-068 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Units
Metric
Drill Type
Step Drill
Designation
25mm
View Details
Drill Type
Core Drill
Diameter
2.875 inch (73.0 mm)
Material
Bi-Metal
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
DEWALT Industrial Tool Co.
OAL
3.66 inch (93 mm)
Material
High Speed Steel; HSS
# of Pieces
10
View Details