Ebinger Manufacturing Corp. Drill Bit DE30

Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #30 SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #30 SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - DE30 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
DE30
Drill Bit DE30
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #30 SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG
  • JOBBERS LENGTH DOUBLE END TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • #30 SHANK SIZE
  • 135 POINT ANGLE
  • CUT MATERIAL SHEET METAL
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number DE30
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Steel
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - T1 5/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details