Ebinger Manufacturing Corp. Masonry Bit 26075

Description
ROTARY HAMMER TYPE CARBIDE MATERIAL 12 INCH OVERALL LENGTH SDS PLUS SHANK TYPE NUMBER OF FLUTES 2 DRILLING LENGTH 10 INCH CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE PACKAGING TYPE PROTECTIVE CLEAR TUBE APPLICABLE STANDARD ANSI HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32
Description
ROTARY HAMMER TYPE CARBIDE MATERIAL 12 INCH OVERALL LENGTH SDS PLUS SHANK TYPE NUMBER OF FLUTES 2 DRILLING LENGTH 10 INCH CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE PACKAGING TYPE PROTECTIVE CLEAR TUBE APPLICABLE STANDARD ANSI HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32

Suppliers

Company
Product
Description
Supplier Links
Brighton, MI, USA
Masonry Bit
26075
Masonry Bit 26075
ROTARY HAMMER TYPE CARBIDE MATERIAL 12 INCH OVERALL LENGTH SDS PLUS SHANK TYPE NUMBER OF FLUTES 2 DRILLING LENGTH 10 INCH CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE PACKAGING TYPE PROTECTIVE CLEAR TUBE APPLICABLE STANDARD ANSI HOLE DIAMETER 7/32 INCH HOLE DIAMETER - DECIMAL .2187 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 7/32
  • ROTARY HAMMER TYPE
  • CARBIDE MATERIAL
  • 12 INCH OVERALL LENGTH
  • SDS PLUS SHANK TYPE
  • NUMBER OF FLUTES 2
  • DRILLING LENGTH 10 INCH
  • CUT MATERIAL BLOCK, BRICK, CONCRETE, SOFT STONE
  • PACKAGING TYPE PROTECTIVE CLEAR TUBE
  • APPLICABLE STANDARD ANSI
  • HOLE DIAMETER 7/32 INCH
  • HOLE DIAMETER - DECIMAL .2187
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 7/32
Supplier's Site

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number 26075
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bit - T1 5/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Jobber
Cutting Application Plastic; Steel; Wood
View Details