Ebinger Manufacturing Corp. Concrete Anchor DA1/2

Description
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 5/8 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 3/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 12 LB PER 100 STANDARD PACKAGING QUANTITY (50) ANCHOR, (1) SETTING TOOL PER BOX
Datasheet
Description
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 5/8 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 3/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 12 LB PER 100 STANDARD PACKAGING QUANTITY (50) ANCHOR, (1) SETTING TOOL PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - DA1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
DA1/2
Concrete Anchor DA1/2
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/2 INCH DRILL SIZE 5/8 INCH FINISH ZINC PLATED MATERIAL CARBON STEEL THREAD LENGTH 3/4 INCH TYPE DROP-IN, EXPANSION APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY WEIGHT 12 LB PER 100 STANDARD PACKAGING QUANTITY (50) ANCHOR, (1) SETTING TOOL PER BOX
  • ANCHOR LENGTH 2 INCH
  • ANCHOR SIZE 1/2 INCH
  • DRILL SIZE 5/8 INCH
  • FINISH ZINC PLATED
  • MATERIAL CARBON STEEL
  • THREAD LENGTH 3/4 INCH
  • TYPE DROP-IN, EXPANSION
  • APPLICATION CINDER BLOCK, CONCRETE, HANGING PIPE, DUCT WORK, MACHINERY
  • WEIGHT 12 LB PER 100
  • STANDARD PACKAGING QUANTITY (50) ANCHOR, (1) SETTING TOOL PER BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number DA1/2
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1777038 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Concrete Anchors - H4L Concrete Anchor -  - Nelson Fastener Systems
Specs
Types Concrete Anchors (Anchor Bolts)
Certifications AWS D1.1, AWS D1.6, AWS D1.5, AASHTO Standard Specification for Highway Bridges, ISO-13918, CSA W59, IBC Section 19
Thread Size 0.2500 to 0.6250 inch (6.35 to 15.87 mm)
View Details