Ebinger Manufacturing Corp. Anchor 7165-25

Description
STEEL MATERIAL 2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE POINT STYLE TYPE 17 MOUNTING TYPE VERTICAL APPLICATION WOOD APPROVAL UL, FM
Datasheet
Description
STEEL MATERIAL 2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE POINT STYLE TYPE 17 MOUNTING TYPE VERTICAL APPLICATION WOOD APPROVAL UL, FM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor 7165-25
STEEL MATERIAL 2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/8 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE POINT STYLE TYPE 17 MOUNTING TYPE VERTICAL APPLICATION WOOD APPROVAL UL, FM
  • STEEL MATERIAL
  • 2 INCH SCREW LENGTH
  • 1/4 INCH SCREW SIZE
  • 1/8 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • POINT STYLE TYPE 17
  • MOUNTING TYPE VERTICAL
  • APPLICATION WOOD
  • APPROVAL UL, FM
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 7165-25
Product Name Anchor
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1777002 - RS Components, Ltd.
Specs
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Anchor - HD1/4X1-1/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 1.25 inch (31.75 mm)
View Details