Ebinger Manufacturing Corp. Pipe/Tube Cutter 3CTPC

Description
5/8 INCH TUBING, 5/8 INCH CONDUIT, 5/8 INCH STEEL FENCING, 3/8 INCH IRON PIPE MIN. CAPACITY 2-1/8 INCH TUBING, 2-1/8 INCH CONDUIT, 2-1/8 INCH STEEL FENCING, 1 INCH IRON PIPE MAX. CAPACITY CONDUIT, STEEL FENCING, IRON PIPE CUT MATERIAL HARDENED BLADE MATERIAL
Datasheet
Description
5/8 INCH TUBING, 5/8 INCH CONDUIT, 5/8 INCH STEEL FENCING, 3/8 INCH IRON PIPE MIN. CAPACITY 2-1/8 INCH TUBING, 2-1/8 INCH CONDUIT, 2-1/8 INCH STEEL FENCING, 1 INCH IRON PIPE MAX. CAPACITY CONDUIT, STEEL FENCING, IRON PIPE CUT MATERIAL HARDENED BLADE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 3CTPC - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe/Tube Cutter
3CTPC
Pipe/Tube Cutter 3CTPC
5/8 INCH TUBING, 5/8 INCH CONDUIT, 5/8 INCH STEEL FENCING, 3/8 INCH IRON PIPE MIN. CAPACITY 2-1/8 INCH TUBING, 2-1/8 INCH CONDUIT, 2-1/8 INCH STEEL FENCING, 1 INCH IRON PIPE MAX. CAPACITY CONDUIT, STEEL FENCING, IRON PIPE CUT MATERIAL HARDENED BLADE MATERIAL
  • 5/8 INCH TUBING, 5/8 INCH CONDUIT, 5/8 INCH STEEL FENCING, 3/8 INCH IRON PIPE MIN. CAPACITY
  • 2-1/8 INCH TUBING, 2-1/8 INCH CONDUIT, 2-1/8 INCH STEEL FENCING, 1 INCH IRON PIPE MAX. CAPACITY
  • CONDUIT, STEEL FENCING, IRON PIPE CUT MATERIAL
  • HARDENED BLADE MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe and Tube Cutters
Product Number 3CTPC
Product Name Pipe/Tube Cutter
Tubing / Pipe Material Steel; Iron (Gray / Cast)
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-10 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Tool Weight 0.0507 lbs (0.0230 kg)
Power Manual Tools
View Details
Pipe Cutters - 1728969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 0.5906 inch (15 mm)
View Details
KuriCrimp™ 17.3 in. Length Hose Cutting Saws - KCS-TT3OPI - Kuriyama of America, Inc.
Specs
Tool Weight 66 lbs (29.93 kg)
View Details
Pipe/Tube Cutter - 350TC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Tubing / Pipe Material Aluminum; Copper; Brass
Tubing / Pipe Diameter 0.1875 to 1.12 inch (4.76 to 28.57 mm)
Form Factor Handheld
View Details