Ebinger Manufacturing Corp. Pipe/Tube Cutter 350TC

Description
3/16 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY .1875 MIN. CAPACITY - DECIMAL 1.125 MAX. CAPACITY - DECIMAL 3/16 MIN. CAPACITY - FRACTIONAL 1-1/8 MAX. CAPACITY - FRACTIONAL HARD AND SOFT COPPER TUBING, BRASS, ALUMINUM, EMT CONDUIT CUT MATERIAL FEATURES FLARE CUT OFF GROOVE ROLLER SNAP OUT REAMER MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet
Description
3/16 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY .1875 MIN. CAPACITY - DECIMAL 1.125 MAX. CAPACITY - DECIMAL 3/16 MIN. CAPACITY - FRACTIONAL 1-1/8 MAX. CAPACITY - FRACTIONAL HARD AND SOFT COPPER TUBING, BRASS, ALUMINUM, EMT CONDUIT CUT MATERIAL FEATURES FLARE CUT OFF GROOVE ROLLER SNAP OUT REAMER MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 350TC - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe/Tube Cutter
350TC
Pipe/Tube Cutter 350TC
3/16 INCH MIN. CAPACITY 1-1/8 INCH MAX. CAPACITY .1875 MIN. CAPACITY - DECIMAL 1.125 MAX. CAPACITY - DECIMAL 3/16 MIN. CAPACITY - FRACTIONAL 1-1/8 MAX. CAPACITY - FRACTIONAL HARD AND SOFT COPPER TUBING, BRASS, ALUMINUM, EMT CONDUIT CUT MATERIAL FEATURES FLARE CUT OFF GROOVE ROLLER SNAP OUT REAMER MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
  • 3/16 INCH MIN. CAPACITY
  • 1-1/8 INCH MAX. CAPACITY
  • .1875 MIN. CAPACITY - DECIMAL
  • 1.125 MAX. CAPACITY - DECIMAL
  • 3/16 MIN. CAPACITY - FRACTIONAL
  • 1-1/8 MAX. CAPACITY - FRACTIONAL
  • HARD AND SOFT COPPER TUBING, BRASS, ALUMINUM, EMT CONDUIT CUT MATERIAL
  • FEATURES FLARE CUT OFF GROOVE ROLLER
  • SNAP OUT REAMER
  • MAXIMUM CAPACITY - DECIMAL - UOM IN
  • MINIMUM CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe and Tube Cutters
Product Number 350TC
Product Name Pipe/Tube Cutter
Tubing / Pipe Material Aluminum; Copper; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and tubing cutter - ZRS - Festo Corporation
Specs
Tool Weight 0.2954 lbs (0.1340 kg)
Power Manual Tools
Form Factor Handheld
View Details
Pipe Cutters - 2545770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Standards RoHS Compliant
View Details
KuriCrimp™ 17.3 in. Length Hose Cutting Saws - KCS-TT3OPI - Kuriyama of America, Inc.
Specs
Tool Weight 66 lbs (29.93 kg)
View Details
Pipe/Tube Cutter - 330TC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Tubing / Pipe Diameter 0.1250 to 0.6250 inch (3.17 to 15.87 mm)
Form Factor Handheld
View Details