Ebinger Manufacturing Corp. Pipe/Tube Cutter 330TC

Description
MINIATURE TYPE 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY .125 MIN. CAPACITY - DECIMAL .625 MAX. CAPACITY - DECIMAL 1/8 MIN. CAPACITY - FRACTIONAL 5/8 MAX. CAPACITY - FRACTIONAL WITH ROLLER USED IN CLOSE QUARTERS MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet
Description
MINIATURE TYPE 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY .125 MIN. CAPACITY - DECIMAL .625 MAX. CAPACITY - DECIMAL 1/8 MIN. CAPACITY - FRACTIONAL 5/8 MAX. CAPACITY - FRACTIONAL WITH ROLLER USED IN CLOSE QUARTERS MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 330TC - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe/Tube Cutter
330TC
Pipe/Tube Cutter 330TC
MINIATURE TYPE 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY .125 MIN. CAPACITY - DECIMAL .625 MAX. CAPACITY - DECIMAL 1/8 MIN. CAPACITY - FRACTIONAL 5/8 MAX. CAPACITY - FRACTIONAL WITH ROLLER USED IN CLOSE QUARTERS MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
  • MINIATURE TYPE
  • 1/8 INCH MIN. CAPACITY
  • 5/8 INCH MAX. CAPACITY
  • .125 MIN. CAPACITY - DECIMAL
  • .625 MAX. CAPACITY - DECIMAL
  • 1/8 MIN. CAPACITY - FRACTIONAL
  • 5/8 MAX. CAPACITY - FRACTIONAL
  • WITH ROLLER
  • USED IN CLOSE QUARTERS
  • MAXIMUM CAPACITY - DECIMAL - UOM IN
  • MINIMUM CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe and Tube Cutters
Product Number 330TC
Product Name Pipe/Tube Cutter
Tubing / Pipe Diameter 0.1250 to 0.6250 inch (3.17 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2496520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Aluminum; Copper; Brass
View Details
Pipe cutter - ZR - Festo Corporation
Festo Corporation
Specs
Tool Weight 0.7962 lbs (0.3611 kg)
Power Manual Tools
Form Factor Handheld
View Details
Copper Tubing Cutter - AutoCut® - General Pipe Cleaners
Specs
Pipe and Tube Cutters Close Quarters Cutter; Cutting Wheel
Tubing / Pipe Material Copper
Tubing / Pipe Diameter 0.7500 inch (19.05 mm)
View Details