Ebinger Manufacturing Corp. Pipe/Tube Cutter 325TC

Description
MINIATURE TYPE 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY .125 MIN. CAPACITY - DECIMAL .625 MAX. CAPACITY - DECIMAL 1/8 MIN. CAPACITY - FRACTIONAL 5/8 MAX. CAPACITY - FRACTIONAL USED IN CLOSE QUARTERS MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet
Description
MINIATURE TYPE 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY .125 MIN. CAPACITY - DECIMAL .625 MAX. CAPACITY - DECIMAL 1/8 MIN. CAPACITY - FRACTIONAL 5/8 MAX. CAPACITY - FRACTIONAL USED IN CLOSE QUARTERS MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 325TC - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe/Tube Cutter
325TC
Pipe/Tube Cutter 325TC
MINIATURE TYPE 1/8 INCH MIN. CAPACITY 5/8 INCH MAX. CAPACITY .125 MIN. CAPACITY - DECIMAL .625 MAX. CAPACITY - DECIMAL 1/8 MIN. CAPACITY - FRACTIONAL 5/8 MAX. CAPACITY - FRACTIONAL USED IN CLOSE QUARTERS MAXIMUM CAPACITY - DECIMAL - UOM IN MINIMUM CAPACITY - DECIMAL - UOM IN
  • MINIATURE TYPE
  • 1/8 INCH MIN. CAPACITY
  • 5/8 INCH MAX. CAPACITY
  • .125 MIN. CAPACITY - DECIMAL
  • .625 MAX. CAPACITY - DECIMAL
  • 1/8 MIN. CAPACITY - FRACTIONAL
  • 5/8 MAX. CAPACITY - FRACTIONAL
  • USED IN CLOSE QUARTERS
  • MAXIMUM CAPACITY - DECIMAL - UOM IN
  • MINIMUM CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe and Tube Cutters
Product Number 325TC
Product Name Pipe/Tube Cutter
Tubing / Pipe Diameter 0.1250 to 0.6250 inch (3.17 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 1367029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
One Handed Ratchet Hose Cutter|Master File - HCRCT - Kuriyama of America, Inc.
Specs
Pipe and Tube Cutters Ratchet Cutter
Tubing / Pipe Diameter 2.5 inch (63.5 mm)
Tool Weight 1.4 lbs (0.6349 kg)
View Details
Tubing cutter - PAN-V0S-12 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.4724 inch (12 mm)
Tool Weight 0.0514 lbs (0.0233 kg)
Power Manual Tools
View Details
Pipe/Tube Cutter - 330TC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Tubing / Pipe Diameter 0.1250 to 0.6250 inch (3.17 to 15.87 mm)
Form Factor Handheld
View Details