Ebinger Manufacturing Corp. Screwdriver 1734

Description
SLOTTED TYPE 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 1734 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Screwdriver
1734
Screwdriver 1734
SLOTTED TYPE 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 6-1/2 INCH OVERALL LENGTH
  • 6-1/2 OVERALL LENGTH - FRACTIONAL
  • 6.5 OVERALL LENGTH - DECIMAL
  • 4 INCH SHANK LENGTH
  • 4 SHANK LENGTH - DECIMAL
  • 4 SHANK LENGTH - FRACTIONAL
  • 3/16 INCH TIP SIZE
  • DOUBLE SPLIT BLADE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screwdrivers (hand tool)
Product Number 1734
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1732 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 4.5 inch (114 mm)
Shank Length 2 inch (50.8 mm)
View Details
Screw Starter - Slotted - Nylon - NH6 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 6 inch (152 mm)
View Details