Ebinger Manufacturing Corp. Screwdriver 1253

Description
SLOTTED TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL 1/8 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL 1/8 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 1253 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Screwdriver
1253
Screwdriver 1253
SLOTTED TYPE 5 INCH OVERALL LENGTH 5 OVERALL LENGTH - FRACTIONAL 5 OVERALL LENGTH - DECIMAL 3 INCH SHANK LENGTH 3 SHANK LENGTH - DECIMAL 3 SHANK LENGTH - FRACTIONAL 1/8 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 5 INCH OVERALL LENGTH
  • 5 OVERALL LENGTH - FRACTIONAL
  • 5 OVERALL LENGTH - DECIMAL
  • 3 INCH SHANK LENGTH
  • 3 SHANK LENGTH - DECIMAL
  • 3 SHANK LENGTH - FRACTIONAL
  • 1/8 INCH TIP SIZE
  • DOUBLE SPLIT BLADE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screwdrivers (hand tool)
Product Number 1253
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver Bits - 2042209 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Pozidriv
Drive Details PZ2
Overall Length 0.9843 inch (25 mm)
View Details
Screwdriver - 1258 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 8 inch (203 mm)
View Details