Ebinger Manufacturing Corp. Screwdriver 1838

Description
SLOTTED TYPE 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 1838 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Screwdriver
1838
Screwdriver 1838
SLOTTED TYPE 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL 8 INCH SHANK LENGTH 8 SHANK LENGTH - DECIMAL 8 SHANK LENGTH - FRACTIONAL 3/16 INCH TIP SIZE DOUBLE SPLIT BLADE OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 12 INCH OVERALL LENGTH
  • 12 OVERALL LENGTH - FRACTIONAL
  • 12 OVERALL LENGTH - DECIMAL
  • 8 INCH SHANK LENGTH
  • 8 SHANK LENGTH - DECIMAL
  • 8 SHANK LENGTH - FRACTIONAL
  • 3/16 INCH TIP SIZE
  • DOUBLE SPLIT BLADE
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screwdrivers (hand tool)
Product Number 1838
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1836 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver Bits - 2042213 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details