Ebinger Manufacturing Corp. Anchor 02840

Description
HAMMER DRIVE TYPE STEEL MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE PHILLIPS HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK AND STONE
Datasheet
Description
HAMMER DRIVE TYPE STEEL MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE PHILLIPS HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK AND STONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 02840 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Anchor
02840
Anchor 02840
HAMMER DRIVE TYPE STEEL MATERIAL 1 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE PHILLIPS HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK AND STONE
  • HAMMER DRIVE TYPE
  • STEEL MATERIAL
  • 1 INCH ANCHOR LENGTH
  • 1/4 INCH DRILL SIZE
  • PHILLIPS HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • APPLICATION CONCRETE, BLOCK, BRICK AND STONE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 02840
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086999 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Anchor - DA3/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.3750 inch (9.52 mm)
Anchor Length 1.56 inch (39.69 mm)
View Details