Ebinger Manufacturing Corp. Anchor DA3/8

Description
DROP-IN TYPE CARBON MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 5/8 INCH THREAD LENGTH 1560 LB AT 2000 PSI, 3995 LB AT 4000 PSI (TENSION) FOR CONCRETE LOAD RATING 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-9/16 INCH EMBED DEPTH APPROVAL UL
Datasheet
Description
DROP-IN TYPE CARBON MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 5/8 INCH THREAD LENGTH 1560 LB AT 2000 PSI, 3995 LB AT 4000 PSI (TENSION) FOR CONCRETE LOAD RATING 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-9/16 INCH EMBED DEPTH APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - DA3/8 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Anchor
DA3/8
Anchor DA3/8
DROP-IN TYPE CARBON MATERIAL ZINC PLATED FINISH 1-9/16 INCH ANCHOR LENGTH 5/8 INCH THREAD LENGTH 1560 LB AT 2000 PSI, 3995 LB AT 4000 PSI (TENSION) FOR CONCRETE LOAD RATING 1/2 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-9/16 INCH EMBED DEPTH APPROVAL UL
  • DROP-IN TYPE
  • CARBON MATERIAL
  • ZINC PLATED FINISH
  • 1-9/16 INCH ANCHOR LENGTH
  • 5/8 INCH THREAD LENGTH
  • 1560 LB AT 2000 PSI, 3995 LB AT 4000 PSI (TENSION) FOR CONCRETE LOAD RATING
  • 1/2 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-9/16 INCH EMBED DEPTH
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number DA3/8
Product Name Anchor
Hole Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086763 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Concrete Anchor - AB1/2X12 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.5000 inch (12.7 mm)
Anchor Length 12 inch (305 mm)
View Details