Ebinger Manufacturing Corp. Concrete Anchor 02728

Description
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
Datasheet
Description
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 02728 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
02728
Concrete Anchor 02728
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
  • ANCHOR LENGTH 3-1/4 INCH
  • ANCHOR SIZE 1/4 INCH
  • FINISH PERMA SEAL. COATED
  • HEAD TYPE HEX
  • TYPE SELF TAPPING
  • TAPPER[T] BRAND
  • DRIVE TYPE HEX
  • APPLICATION CONCRETE, BRICK, HOLLOW BLOCK
  • PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 02728
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1743301 - RS Components, Ltd.
Specs
Hole Size 0.1969 inch (5 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Concrete Anchor - EPA3/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.1875 inch (4.76 mm)
Anchor Length 0.8750 inch (22.22 mm)
View Details