Eaton Hydraulics Group Water-Cooled Third Generation Brake

Description
Water-Cooled Third Generation Brake The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased water flow allow improved fluid dynamics with better energy dissipation characteristics. The new brake is available with the Eaton’s Airflex dual piston design as well as the air and water cooled combination style brake that acts as both a dynamic tensioning and static holding brake. Features Highest HP in class - 1000 HP per disc offers faster tripping time and the potential to downsize the brake in the same application More robust design for demanding applications eliminates copper cracking seen in competitive units Self supporting brake eliminates costly support brackets Higher coolant flow with 60% lower pressure drop Robust Teflon® tape seal eliminates leakage Corrosion resistance standard on all brakes Retrofits to existing WC brake mounting Easier maintenance and wear adjustments, no machining is required for friction or wear plates ABS/CDS Agency Approval; ATEX Certification
Datasheet
Description
Water-Cooled Third Generation Brake The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased water flow allow improved fluid dynamics with better energy dissipation characteristics. The new brake is available with the Eaton’s Airflex dual piston design as well as the air and water cooled combination style brake that acts as both a dynamic tensioning and static holding brake. Features Highest HP in class - 1000 HP per disc offers faster tripping time and the potential to downsize the brake in the same application More robust design for demanding applications eliminates copper cracking seen in competitive units Self supporting brake eliminates costly support brackets Higher coolant flow with 60% lower pressure drop Robust Teflon® tape seal eliminates leakage Corrosion resistance standard on all brakes Retrofits to existing WC brake mounting Easier maintenance and wear adjustments, no machining is required for friction or wear plates ABS/CDS Agency Approval; ATEX Certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Third Generation Brake The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased water flow allow improved fluid dynamics with better energy dissipation characteristics. The new brake is available with the Eaton’s Airflex dual piston design as well as the air and water cooled combination style brake that acts as both a dynamic tensioning and static holding brake. Features Highest HP in class - 1000 HP per disc offers faster tripping time and the potential to downsize the brake in the same application More robust design for demanding applications eliminates copper cracking seen in competitive units Self supporting brake eliminates costly support brackets Higher coolant flow with 60% lower pressure drop Robust Teflon® tape seal eliminates leakage Corrosion resistance standard on all brakes Retrofits to existing WC brake mounting Easier maintenance and wear adjustments, no machining is required for friction or wear plates ABS/CDS Agency Approval; ATEX Certification

Water-Cooled Third Generation Brake

The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased water flow allow improved fluid dynamics with better energy dissipation characteristics. The new brake is available with the Eaton’s Airflex dual piston design as well as the air and water cooled combination style brake that acts as both a dynamic tensioning and static holding brake.

Features

  • Highest HP in class - 1000 HP per disc offers faster tripping time and the potential to downsize the brake in the same application
  • More robust design for demanding applications eliminates copper cracking seen in competitive units
  • Self supporting brake eliminates costly support brackets
  • Higher coolant flow with 60% lower pressure drop
  • Robust Teflon® tape seal eliminates leakage
    • Corrosion resistance standard on all brakes
    • Retrofits to existing WC brake mounting
  • Easier maintenance and wear adjustments, no machining is required for friction or wear plates
  • ABS/CDS Agency Approval; ATEX Certification
Supplier's Site Datasheet

Technical Specifications

  Eaton Hydraulics Group
Product Category Hydraulic Brakes
Product Number Water-Cooled Third Generation Brake
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Spring Applied Brakes - FS210 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.16 to 1.12 inch (3.97 to 28.57 mm)
View Details
 - 75225 - Ausco Products, Inc.
Ausco Products, Inc.
Specs
Torque 150 Ft-lbs (203 N-m)
Configuration Disc
Mounting SAE B TO SAE B
View Details
Drum Brakes - 100MDB - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Torque 5000 Ft-lbs (6780 N-m)
Maximum Speed 2000 rpm
Hydraulic Pressure 250 to 1000 psi (176 to 704 m H2O)
View Details
2 suppliers