Tripp Lite by Eaton Surge Suppressor; 2; Metal; 15 A; 120 V; 140 V; 50/60 Hz; UL Listed, cUL Listed ULTRABLOK

Description
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers
Datasheet
Description
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 2; Metal; 15 A; 120 V; 140 V; 50/60 Hz; UL Listed, cUL Listed - 70101787 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 2; Metal; 15 A; 120 V; 140 V; 50/60 Hz; UL Listed, cUL Listed
70101787
Surge Suppressor; 2; Metal; 15 A; 120 V; 140 V; 50/60 Hz; UL Listed, cUL Listed 70101787
Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection. Premium Surge Protection for All Computers and Electronics Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use Logical Outlet Configuration Accommodates Bulky Transformers

Instantaneous surge response with suppression of up to 96,000-amp spikes. Diagnostic LEDs, included on select models, provide advance warning of potential power problems. “Cascade Circuitry” provides increasing levels of protection. Isotel models include telephone line and modem surge protection.

  • Premium Surge Protection for All Computers and Electronics
  • Exclusive Isolated Filter Banks Eliminate Interference Between Connected Equipment
  • Rugged All-Metal Housing Withstands Shocks and Bumps of Everyday Use
  • Logical Outlet Configuration Accommodates Bulky Transformers
Supplier's Site
No. Of Outlets Eaton Tripp Lite - 63M0019 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Outlets Eaton Tripp Lite
63M0019
No. Of Outlets Eaton Tripp Lite 63M0019
No. of Outlets:2Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:48kA; Energy Rating:600J; Product Range:- RoHS Compliant: NA

No. of Outlets:2Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:-; Peak Surge Current:48kA; Energy Rating:600J; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70101787 63M0019
Product Name Surge Suppressor; 2; Metal; 15 A; 120 V; 140 V; 50/60 Hz; UL Listed, cUL Listed No. Of Outlets Eaton Tripp Lite
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1582T6B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Waber-by-Tripp Lite 4-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Lighted On/Off Switch - 4SPDX - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers