The Waber-by-Tripp Lite UL800CB-15 Power Strip offers reliable, convenient, cost effective method of power distribution for appliances, power tools, lighting and other electrical equipment. Includes 10 NEMA 5-15R output receptacles arranged with traditional wall socket spacing to accept large equipment plugs with minimal outlet blockage. Includes 15 foot AC line cord and flat sheet metal flanges for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL800CB-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch, 15 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-15P/Output: 10 NEMA 5-15R ELECTRICAL - 120VAC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT - Corded power distribution strip
Features
POWER OUTLET STRIP, 10 OUTLET, 15A, 120V; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Metal; Colour:Blue/Gray RoHS Compliant: NA
| Tripp Lite by Eaton | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | UL800CB-15 | 79W364 |
| Product Name | Waber-by-Tripp Lite 10-Outlet Industrial Power Strip, 15-ft. Cord, Large Plug Spacing | Power Outlet Strip, 10 Outlet, 15A, 120V; No. Of Outlets Eaton Tripp Lite |
| Frequency | 50Hz; 60Hz |