Protect It!™ Surge Suppressors offer up to 3840 joules of surge protection. Safety features include LEDs to verify safe grounding and child-safety outlet covers with select models. All models meet UL1449 standards and are approved for sale in Canada.
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.2m; Peak Surge Current:36kA; Energy Rating:790J; Product Range:Protect It! RoHS Compliant: NA
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | 70101720 | 81C9234 |
| Product Name | Surge Suppressor; 6; 15 A; lt 1 ns; 4 ft.; 0.8 lbs.; UL Listed; 15 A; 120 VAC; | Suppressors, Outlet; No. Of Outlets Eaton Tripp Lite |
| Voltage | 115V |