Tripp Lite by Eaton 24-Outlet Power Strip with Industrial Surge Protector, 15-ft. Cord, 1650 Joules, 72 in. length SS7619-15

Description
The SS7619-15 6-ft. power strip with AC surge suppression offers a convenient method of horizontal or vertical power distribution in equipment racks, computer rooms, workbenches, raceways and more. Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center spacing, 15-ft. AC line cord and adjustable mounting clips for installation in a wide variety of applications. Protects connected equipment from transient surges and line noise with built-in surge suppression rated at 1650 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15A resettable circuit breaker and attractive gray color scheme. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 24 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: 6-ft. corded vertical/raceway power distribution strip SURGE SUPPRESSION: 1650 joules Features Long 6-ft./72-in. strip offers convenient power distribution and surge suppression in equipment racks, computer rooms, workbenches, raceways and more Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff with integrated 15 amp circuit breaker Adjustable mounting clips support installation in a variety of applications UL1363/1449 - 400V (USA), cUL (Canada) 15A power handling capacity with circuit breaker 1650-joule AC surge suppression 15-ft. AC line cord
Datasheet
Description
The SS7619-15 6-ft. power strip with AC surge suppression offers a convenient method of horizontal or vertical power distribution in equipment racks, computer rooms, workbenches, raceways and more. Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center spacing, 15-ft. AC line cord and adjustable mounting clips for installation in a wide variety of applications. Protects connected equipment from transient surges and line noise with built-in surge suppression rated at 1650 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15A resettable circuit breaker and attractive gray color scheme. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 24 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: 6-ft. corded vertical/raceway power distribution strip SURGE SUPPRESSION: 1650 joules Features Long 6-ft./72-in. strip offers convenient power distribution and surge suppression in equipment racks, computer rooms, workbenches, raceways and more Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff with integrated 15 amp circuit breaker Adjustable mounting clips support installation in a variety of applications UL1363/1449 - 400V (USA), cUL (Canada) 15A power handling capacity with circuit breaker 1650-joule AC surge suppression 15-ft. AC line cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Outlet Power Strip with Industrial Surge Protector, 15-ft. Cord, 1650 Joules, 72 in. length - SS7619-15 - Tripp Lite by Eaton
Chicago, IL, United States
24-Outlet Power Strip with Industrial Surge Protector, 15-ft. Cord, 1650 Joules, 72 in. length
SS7619-15
24-Outlet Power Strip with Industrial Surge Protector, 15-ft. Cord, 1650 Joules, 72 in. length SS7619-15
The SS7619-15 6-ft. power strip with AC surge suppression offers a convenient method of horizontal or vertical power distribution in equipment racks, computer rooms, workbenches, raceways and more. Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center spacing, 15-ft. AC line cord and adjustable mounting clips for installation in a wide variety of applications. Protects connected equipment from transient surges and line noise with built-in surge suppression rated at 1650 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15A resettable circuit breaker and attractive gray color scheme. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 24 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle) FORMAT: 6-ft. corded vertical/raceway power distribution strip SURGE SUPPRESSION: 1650 joules Features Long 6-ft./72-in. strip offers convenient power distribution and surge suppression in equipment racks, computer rooms, workbenches, raceways and more Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center outlet spacing Lighted power switch with transparent snap-over guard to prevent accidental shutoff with integrated 15 amp circuit breaker Adjustable mounting clips support installation in a variety of applications UL1363/1449 - 400V (USA), cUL (Canada) 15A power handling capacity with circuit breaker 1650-joule AC surge suppression 15-ft. AC line cord

The SS7619-15 6-ft. power strip with AC surge suppression offers a convenient method of horizontal or vertical power distribution in equipment racks, computer rooms, workbenches, raceways and more. Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center spacing, 15-ft. AC line cord and adjustable mounting clips for installation in a wide variety of applications. Protects connected equipment from transient surges and line noise with built-in surge suppression rated at 1650 joules. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features rugged all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 15A resettable circuit breaker and attractive gray color scheme.
PLUG/OUTLETS: Input: NEMA 5-15P/Output: 24 NEMA 5-15R
ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires standard NEMA 5-15R wall receptacle)
FORMAT: 6-ft. corded vertical/raceway power distribution strip
SURGE SUPPRESSION: 1650 joules

Features

  • Long 6-ft./72-in. strip offers convenient power distribution and surge suppression in equipment racks, computer rooms, workbenches, raceways and more
  • Includes 24 NEMA 5-15R output receptacles with 2.795-in. center-to-center outlet spacing
  • Lighted power switch with transparent snap-over guard to prevent accidental shutoff with integrated 15 amp circuit breaker
  • Adjustable mounting clips support installation in a variety of applications
  • UL1363/1449 - 400V (USA), cUL (Canada)
  • 15A power handling capacity with circuit breaker
  • 1650-joule AC surge suppression
  • 15-ft. AC line cord
Supplier's Site
No. Of Outlets Eaton Tripp Lite - 95K7418 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Outlets Eaton Tripp Lite
95K7418
No. Of Outlets Eaton Tripp Lite 95K7418
No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:15ft; Peak Surge Current:22kA; Energy Rating:1650J; Product Range:- RoHS Compliant: NA

No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:15ft; Peak Surge Current:22kA; Energy Rating:1650J; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number SS7619-15 95K7418
Product Name 24-Outlet Power Strip with Industrial Surge Protector, 15-ft. Cord, 1650 Joules, 72 in. length No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587T19C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
Surge Suppressor; 7; 15 A; lt 1 ns; 6 ft.; 1.2 lbs.; UL Listed - 70101755 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details