Tripp Lite by Eaton 8-Outlet Power Strip with Surge Protection, 6-ft. Cord, 1650 Joules, 48 in. length SS480806

Description
Need to power and surge-protect numerous pieces of equipment or appliances in close proximity to one another? Tripp Lite's SS480806 power strip with integral AC surge protection will give you surge-protected outlets where you need them, when you need them. The SS480806 contains a 6-ft. cord and 8 NEMA 5-15R outlets spaced 5.28 inches apart – wide enough to fit transformers or adapters without blocking adjacent outlets. To eliminate the need for a separate surge protector that can clutter up your work area, the SS480806 contains a premium-grade surge suppressor rated at 1650 Joules for absorbing even the most severe, high-energy, AC transient surges and EMI/RFI line noise that can damage computers and other sensitive electronics. Encased in a rugged, all-metal housing, the SS480806 comes with adjustable mounting clamps for vertical or horizontal mounting, making it ideal for powering multiple loads in equipment racks, computer rooms, repair ships, workbenches, table tops, labs, test areas, work stations, offices, hobby shops and raceways in a variety of internetworking, telecommunication and audio/video applications. An illuminated, rocker-style power switch with a locking transparent cover prevents accidental turn offs, while a resettable 15-amp circuit breaker guards against circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space 1800W, 120V, 15A, corded, multi-outlet power strip that connects multiple electrical devices in close proximity to a single AC wall socket Contains an integral surge protector to eliminate the need for a separate desktop unit that can clutter up your work space Saves the time and cost of installing new outlets in un-powered areas Ideal for branch circuit power distribution to telecommunications, computers or internetworking equipment in rack enclosures, workbenches, table tops, work stations, offices, factories, repair shops, test stands and engineering labs 8 Widely Spaced Outlets That Fit Transformers or AC Adapters without Blocking Adjacent Outlets Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment Each outlet is spaced 5.28 inches apart (center to center) – wide enough to fit transformers or AC adapters without blocking adjacent outlets, so you can fully utilize the power strip all the time Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1650 Joules that goes well beyond competing surge protectors, giving you an exceptional level of AC transient surge and EMI/RFI line noise protection for computers and other sensitive electronics Adjustable Vertical and Horizontal Mounting Options A convenient method of optional horizontal or vertical power distribution Its 48-in. length and strip-style form factor fits in the most confined spaces unobtrusively Easy-to-install with adjustable mounting clamps Premium Safety Features Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment Rugged, Durable Housing A rugged, all-metal housing is durably constructed making it a great solution for industrial applications An attractive gray housing with stylish black receptacles match the decor of most professional settings
Description
Need to power and surge-protect numerous pieces of equipment or appliances in close proximity to one another? Tripp Lite's SS480806 power strip with integral AC surge protection will give you surge-protected outlets where you need them, when you need them. The SS480806 contains a 6-ft. cord and 8 NEMA 5-15R outlets spaced 5.28 inches apart – wide enough to fit transformers or adapters without blocking adjacent outlets. To eliminate the need for a separate surge protector that can clutter up your work area, the SS480806 contains a premium-grade surge suppressor rated at 1650 Joules for absorbing even the most severe, high-energy, AC transient surges and EMI/RFI line noise that can damage computers and other sensitive electronics. Encased in a rugged, all-metal housing, the SS480806 comes with adjustable mounting clamps for vertical or horizontal mounting, making it ideal for powering multiple loads in equipment racks, computer rooms, repair ships, workbenches, table tops, labs, test areas, work stations, offices, hobby shops and raceways in a variety of internetworking, telecommunication and audio/video applications. An illuminated, rocker-style power switch with a locking transparent cover prevents accidental turn offs, while a resettable 15-amp circuit breaker guards against circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space 1800W, 120V, 15A, corded, multi-outlet power strip that connects multiple electrical devices in close proximity to a single AC wall socket Contains an integral surge protector to eliminate the need for a separate desktop unit that can clutter up your work space Saves the time and cost of installing new outlets in un-powered areas Ideal for branch circuit power distribution to telecommunications, computers or internetworking equipment in rack enclosures, workbenches, table tops, work stations, offices, factories, repair shops, test stands and engineering labs 8 Widely Spaced Outlets That Fit Transformers or AC Adapters without Blocking Adjacent Outlets Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment Each outlet is spaced 5.28 inches apart (center to center) – wide enough to fit transformers or AC adapters without blocking adjacent outlets, so you can fully utilize the power strip all the time Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1650 Joules that goes well beyond competing surge protectors, giving you an exceptional level of AC transient surge and EMI/RFI line noise protection for computers and other sensitive electronics Adjustable Vertical and Horizontal Mounting Options A convenient method of optional horizontal or vertical power distribution Its 48-in. length and strip-style form factor fits in the most confined spaces unobtrusively Easy-to-install with adjustable mounting clamps Premium Safety Features Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment Rugged, Durable Housing A rugged, all-metal housing is durably constructed making it a great solution for industrial applications An attractive gray housing with stylish black receptacles match the decor of most professional settings

Suppliers

Company
Product
Description
Supplier Links
8-Outlet Power Strip with Surge Protection, 6-ft. Cord, 1650 Joules, 48 in. length - SS480806 - Tripp Lite by Eaton
Chicago, IL, United States
8-Outlet Power Strip with Surge Protection, 6-ft. Cord, 1650 Joules, 48 in. length
SS480806
8-Outlet Power Strip with Surge Protection, 6-ft. Cord, 1650 Joules, 48 in. length SS480806
Need to power and surge-protect numerous pieces of equipment or appliances in close proximity to one another? Tripp Lite's SS480806 power strip with integral AC surge protection will give you surge-protected outlets where you need them, when you need them. The SS480806 contains a 6-ft. cord and 8 NEMA 5-15R outlets spaced 5.28 inches apart – wide enough to fit transformers or adapters without blocking adjacent outlets. To eliminate the need for a separate surge protector that can clutter up your work area, the SS480806 contains a premium-grade surge suppressor rated at 1650 Joules for absorbing even the most severe, high-energy, AC transient surges and EMI/RFI line noise that can damage computers and other sensitive electronics. Encased in a rugged, all-metal housing, the SS480806 comes with adjustable mounting clamps for vertical or horizontal mounting, making it ideal for powering multiple loads in equipment racks, computer rooms, repair ships, workbenches, table tops, labs, test areas, work stations, offices, hobby shops and raceways in a variety of internetworking, telecommunication and audio/video applications. An illuminated, rocker-style power switch with a locking transparent cover prevents accidental turn offs, while a resettable 15-amp circuit breaker guards against circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space 1800W, 120V, 15A, corded, multi-outlet power strip that connects multiple electrical devices in close proximity to a single AC wall socket Contains an integral surge protector to eliminate the need for a separate desktop unit that can clutter up your work space Saves the time and cost of installing new outlets in un-powered areas Ideal for branch circuit power distribution to telecommunications, computers or internetworking equipment in rack enclosures, workbenches, table tops, work stations, offices, factories, repair shops, test stands and engineering labs 8 Widely Spaced Outlets That Fit Transformers or AC Adapters without Blocking Adjacent Outlets Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment Each outlet is spaced 5.28 inches apart (center to center) – wide enough to fit transformers or AC adapters without blocking adjacent outlets, so you can fully utilize the power strip all the time Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1650 Joules that goes well beyond competing surge protectors, giving you an exceptional level of AC transient surge and EMI/RFI line noise protection for computers and other sensitive electronics Adjustable Vertical and Horizontal Mounting Options A convenient method of optional horizontal or vertical power distribution Its 48-in. length and strip-style form factor fits in the most confined spaces unobtrusively Easy-to-install with adjustable mounting clamps Premium Safety Features Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment Rugged, Durable Housing A rugged, all-metal housing is durably constructed making it a great solution for industrial applications An attractive gray housing with stylish black receptacles match the decor of most professional settings

Need to power and surge-protect numerous pieces of equipment or appliances in close proximity to one another? Tripp Lite's SS480806 power strip with integral AC surge protection will give you surge-protected outlets where you need them, when you need them. The SS480806 contains a 6-ft. cord and 8 NEMA 5-15R outlets spaced 5.28 inches apart – wide enough to fit transformers or adapters without blocking adjacent outlets. To eliminate the need for a separate surge protector that can clutter up your work area, the SS480806 contains a premium-grade surge suppressor rated at 1650 Joules for absorbing even the most severe, high-energy, AC transient surges and EMI/RFI line noise that can damage computers and other sensitive electronics. Encased in a rugged, all-metal housing, the SS480806 comes with adjustable mounting clamps for vertical or horizontal mounting, making it ideal for powering multiple loads in equipment racks, computer rooms, repair ships, workbenches, table tops, labs, test areas, work stations, offices, hobby shops and raceways in a variety of internetworking, telecommunication and audio/video applications. An illuminated, rocker-style power switch with a locking transparent cover prevents accidental turn offs, while a resettable 15-amp circuit breaker guards against circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles.

Features

Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space

  • 1800W, 120V, 15A, corded, multi-outlet power strip that connects multiple electrical devices in close proximity to a single AC wall socket
  • Contains an integral surge protector to eliminate the need for a separate desktop unit that can clutter up your work space
  • Saves the time and cost of installing new outlets in un-powered areas
  • Ideal for branch circuit power distribution to telecommunications, computers or internetworking equipment in rack enclosures, workbenches, table tops, work stations, offices, factories, repair shops, test stands and engineering labs

8 Widely Spaced Outlets That Fit Transformers or AC Adapters without Blocking Adjacent Outlets

  • Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment
  • Each outlet is spaced 5.28 inches apart (center to center) – wide enough to fit transformers or AC adapters without blocking adjacent outlets, so you can fully utilize the power strip all the time

Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise

  • Contains a premium-grade surge suppressor rated at 1650 Joules that goes well beyond competing surge protectors, giving you an exceptional level of AC transient surge and EMI/RFI line noise protection for computers and other sensitive electronics

Adjustable Vertical and Horizontal Mounting Options

  • A convenient method of optional horizontal or vertical power distribution
  • Its 48-in. length and strip-style form factor fits in the most confined spaces unobtrusively
  • Easy-to-install with adjustable mounting clamps

Premium Safety Features

  • Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs
  • An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment

Rugged, Durable Housing

  • A rugged, all-metal housing is durably constructed making it a great solution for industrial applications
  • An attractive gray housing with stylish black receptacles match the decor of most professional settings
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number SS480806
Product Name 8-Outlet Power Strip with Surge Protection, 6-ft. Cord, 1650 Joules, 48 in. length
Frequency 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
PDUs and Outlet Strips - 1587H19D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374216 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details