Tripp Lite by Eaton 8-Outlet Power Strip with Surge Suppression, 6-ft. Cord, 1050 Joules, 24-in. length SS240806

Description
Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center spacing – wide enough for most transformers or adapters. And to eliminate need for a separate surge protector that can clutter up your work area, the SS240806 contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, high-energy, AC transient surges and EMI/RFI line noise. Encased in a rugged, all-metal housing, it comes with adjustable mounting clips for either vertical and horizontal mounting, making the SS240806 ideal for a variety of uses including computer rooms, workbenches, table tops, repair shops, labs, test areas, work stations, offices, hobby shops and more. An illuminated, rocker-style power switch with a locking, transparent guard helps prevent accidental turn-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space A 1800W, 120V, 15A, corded, multi-outlet power strip connects multiple electrical devices to a single AC wall socket Saves the time and cost of installing new power outlets in un-powered areas Contains an integral surge protector to eliminate the need for a separate surge protector Numerous Uses for Home, Office, Industrial and IT Environments Ideal for distributing electric power to telecommunications, computers or networking equipment in rack enclosures Home uses include workbenches, table tops and work stations Commercial uses include offices, factories, machine shops, repair shops, test stands and engineering labs 8 Convenient Outlets Power All Standard Electrical Equipment Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment Each power outlet is 2.25 inches apart (center to center), allowing enough room for most adapters and transformers A 6-ft. long power cord easily reaches most wall outlets Integral, Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, AC transient surges Prevents data loss in sensitive electronics due to EMI/RFI line noise Adjustable Vertical and Horizontal Mounting Options Convenient method of optional horizontal or vertical power distribution Its 24-in. length and low-profile form factor fits in the most confined spaces unobtrusively Easy-to-install with adjustable mounting clips Premium Safety Features Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment Rugged, Durable Housing A rugged, all-metal housing is durably constructed making it a great solution for industrial applications An attractive, gray housing with stylish black receptacles match the decor of most professional settings
Description
Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center spacing – wide enough for most transformers or adapters. And to eliminate need for a separate surge protector that can clutter up your work area, the SS240806 contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, high-energy, AC transient surges and EMI/RFI line noise. Encased in a rugged, all-metal housing, it comes with adjustable mounting clips for either vertical and horizontal mounting, making the SS240806 ideal for a variety of uses including computer rooms, workbenches, table tops, repair shops, labs, test areas, work stations, offices, hobby shops and more. An illuminated, rocker-style power switch with a locking, transparent guard helps prevent accidental turn-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space A 1800W, 120V, 15A, corded, multi-outlet power strip connects multiple electrical devices to a single AC wall socket Saves the time and cost of installing new power outlets in un-powered areas Contains an integral surge protector to eliminate the need for a separate surge protector Numerous Uses for Home, Office, Industrial and IT Environments Ideal for distributing electric power to telecommunications, computers or networking equipment in rack enclosures Home uses include workbenches, table tops and work stations Commercial uses include offices, factories, machine shops, repair shops, test stands and engineering labs 8 Convenient Outlets Power All Standard Electrical Equipment Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment Each power outlet is 2.25 inches apart (center to center), allowing enough room for most adapters and transformers A 6-ft. long power cord easily reaches most wall outlets Integral, Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, AC transient surges Prevents data loss in sensitive electronics due to EMI/RFI line noise Adjustable Vertical and Horizontal Mounting Options Convenient method of optional horizontal or vertical power distribution Its 24-in. length and low-profile form factor fits in the most confined spaces unobtrusively Easy-to-install with adjustable mounting clips Premium Safety Features Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment Rugged, Durable Housing A rugged, all-metal housing is durably constructed making it a great solution for industrial applications An attractive, gray housing with stylish black receptacles match the decor of most professional settings

Suppliers

Company
Product
Description
Supplier Links
8-Outlet Power Strip with Surge Suppression, 6-ft. Cord, 1050 Joules, 24-in. length - SS240806 - Tripp Lite by Eaton
Chicago, IL, United States
8-Outlet Power Strip with Surge Suppression, 6-ft. Cord, 1050 Joules, 24-in. length
SS240806
8-Outlet Power Strip with Surge Suppression, 6-ft. Cord, 1050 Joules, 24-in. length SS240806
Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center spacing – wide enough for most transformers or adapters. And to eliminate need for a separate surge protector that can clutter up your work area, the SS240806 contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, high-energy, AC transient surges and EMI/RFI line noise. Encased in a rugged, all-metal housing, it comes with adjustable mounting clips for either vertical and horizontal mounting, making the SS240806 ideal for a variety of uses including computer rooms, workbenches, table tops, repair shops, labs, test areas, work stations, offices, hobby shops and more. An illuminated, rocker-style power switch with a locking, transparent guard helps prevent accidental turn-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles. Features Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space A 1800W, 120V, 15A, corded, multi-outlet power strip connects multiple electrical devices to a single AC wall socket Saves the time and cost of installing new power outlets in un-powered areas Contains an integral surge protector to eliminate the need for a separate surge protector Numerous Uses for Home, Office, Industrial and IT Environments Ideal for distributing electric power to telecommunications, computers or networking equipment in rack enclosures Home uses include workbenches, table tops and work stations Commercial uses include offices, factories, machine shops, repair shops, test stands and engineering labs 8 Convenient Outlets Power All Standard Electrical Equipment Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment Each power outlet is 2.25 inches apart (center to center), allowing enough room for most adapters and transformers A 6-ft. long power cord easily reaches most wall outlets Integral, Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise Contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, AC transient surges Prevents data loss in sensitive electronics due to EMI/RFI line noise Adjustable Vertical and Horizontal Mounting Options Convenient method of optional horizontal or vertical power distribution Its 24-in. length and low-profile form factor fits in the most confined spaces unobtrusively Easy-to-install with adjustable mounting clips Premium Safety Features Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment Rugged, Durable Housing A rugged, all-metal housing is durably constructed making it a great solution for industrial applications An attractive, gray housing with stylish black receptacles match the decor of most professional settings

Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center spacing – wide enough for most transformers or adapters. And to eliminate need for a separate surge protector that can clutter up your work area, the SS240806 contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, high-energy, AC transient surges and EMI/RFI line noise. Encased in a rugged, all-metal housing, it comes with adjustable mounting clips for either vertical and horizontal mounting, making the SS240806 ideal for a variety of uses including computer rooms, workbenches, table tops, repair shops, labs, test areas, work stations, offices, hobby shops and more. An illuminated, rocker-style power switch with a locking, transparent guard helps prevent accidental turn-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional settings, it has an attractive gray housing with black receptacles.

Features

Multi-Outlet 120V Power Distribution and Surge Protection for Locations with Limited Free Space

  • A 1800W, 120V, 15A, corded, multi-outlet power strip connects multiple electrical devices to a single AC wall socket
  • Saves the time and cost of installing new power outlets in un-powered areas
  • Contains an integral surge protector to eliminate the need for a separate surge protector

Numerous Uses for Home, Office, Industrial and IT Environments

  • Ideal for distributing electric power to telecommunications, computers or networking equipment in rack enclosures
  • Home uses include workbenches, table tops and work stations
  • Commercial uses include offices, factories, machine shops, repair shops, test stands and engineering labs

8 Convenient Outlets Power All Standard Electrical Equipment

  • Features 8 NEMA 5-15R outlets that are compatible with all standard electrical equipment
  • Each power outlet is 2.25 inches apart (center to center), allowing enough room for most adapters and transformers
  • A 6-ft. long power cord easily reaches most wall outlets

Integral, Premium-Grade, Surge Suppression to Protect Against Destructive Surges and Line Noise

  • Contains a premium-grade surge suppressor rated at 1050 Joules for protecting computers, testing equipment and other sensitive electronics from destructive, AC transient surges
  • Prevents data loss in sensitive electronics due to EMI/RFI line noise

Adjustable Vertical and Horizontal Mounting Options

  • Convenient method of optional horizontal or vertical power distribution
  • Its 24-in. length and low-profile form factor fits in the most confined spaces unobtrusively
  • Easy-to-install with adjustable mounting clips

Premium Safety Features

  • Features an illuminated, rocker-style power switch with a locking, transparent guard to prevent accidental turn offs
  • An integral, 15-amp resettable circuit breaker prevents dangerous circuit overloads that can irreversibly damage connected equipment

Rugged, Durable Housing

  • A rugged, all-metal housing is durably constructed making it a great solution for industrial applications
  • An attractive, gray housing with stylish black receptacles match the decor of most professional settings
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number SS240806
Product Name 8-Outlet Power Strip with Surge Suppression, 6-ft. Cord, 1050 Joules, 24-in. length
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685349 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H77G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
8 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 24 in. - PS2408RA - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers