Tripp Lite by Eaton 48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included SR48UBDP48

Description
Features Extra-Deep Server Cabinet Accommodates 48U of Standard-Width Rack EquipmentDesigned for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment, this SmartRack® 48U rack enclosure is 48 inches (1219 millimeters) deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR48UBDP48 has a maximum stationary load capacity of 3000 pounds (1361 kilograms) and a maximum rolling load capacity of 2250 pounds (1021 kilograms). Keeps Important Equipment Secure and Easy to AccessThe reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at its peak. Easy Enclosure Deployment and Equipment InstallationThis 48U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard seven-foot doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in quarter-inch increments from four to 42 inches. Two rails also support toolless 0U mounting for quick installation of up to four compatible PDUs and vertical cable managers to help cut down on clutter. Designed for Baying Multiple Enclosures in a RowBuilt-in baying brackets and removable side panels allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data-center floor tiles. Meets Payment Card Industry StandardsThe SR48UBDP48 provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information. Typical Applications Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure Package Includes SR48UBDP48 48U Server Rack (4) Side panels (4) Side panel locks (2) Keys (50) M6 screws (50) M6 washers (50) M6 cage nuts Owner's manual
Description
Features Extra-Deep Server Cabinet Accommodates 48U of Standard-Width Rack EquipmentDesigned for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment, this SmartRack® 48U rack enclosure is 48 inches (1219 millimeters) deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR48UBDP48 has a maximum stationary load capacity of 3000 pounds (1361 kilograms) and a maximum rolling load capacity of 2250 pounds (1021 kilograms). Keeps Important Equipment Secure and Easy to AccessThe reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at its peak. Easy Enclosure Deployment and Equipment InstallationThis 48U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard seven-foot doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in quarter-inch increments from four to 42 inches. Two rails also support toolless 0U mounting for quick installation of up to four compatible PDUs and vertical cable managers to help cut down on clutter. Designed for Baying Multiple Enclosures in a RowBuilt-in baying brackets and removable side panels allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data-center floor tiles. Meets Payment Card Industry StandardsThe SR48UBDP48 provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information. Typical Applications Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure Package Includes SR48UBDP48 48U Server Rack (4) Side panels (4) Side panel locks (2) Keys (50) M6 screws (50) M6 washers (50) M6 cage nuts Owner's manual

Suppliers

Company
Product
Description
Supplier Links
48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included - SR48UBDP48 - Tripp Lite by Eaton
Chicago, IL, United States
48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included
SR48UBDP48
48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included SR48UBDP48
Features Extra-Deep Server Cabinet Accommodates 48U of Standard-Width Rack EquipmentDesigned for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment, this SmartRack® 48U rack enclosure is 48 inches (1219 millimeters) deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR48UBDP48 has a maximum stationary load capacity of 3000 pounds (1361 kilograms) and a maximum rolling load capacity of 2250 pounds (1021 kilograms). Keeps Important Equipment Secure and Easy to AccessThe reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at its peak. Easy Enclosure Deployment and Equipment InstallationThis 48U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard seven-foot doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in quarter-inch increments from four to 42 inches. Two rails also support toolless 0U mounting for quick installation of up to four compatible PDUs and vertical cable managers to help cut down on clutter. Designed for Baying Multiple Enclosures in a RowBuilt-in baying brackets and removable side panels allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data-center floor tiles. Meets Payment Card Industry StandardsThe SR48UBDP48 provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information. Typical Applications Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure Package Includes SR48UBDP48 48U Server Rack (4) Side panels (4) Side panel locks (2) Keys (50) M6 screws (50) M6 washers (50) M6 cage nuts Owner's manual

Features

Extra-Deep Server Cabinet Accommodates 48U of Standard-Width Rack EquipmentDesigned for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment, this SmartRack® 48U rack enclosure is 48 inches (1219 millimeters) deep. This allows high-density equipment installations, extra space for cable management, and room for removing hot-swap power supplies from the rear of mounted devices. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR48UBDP48 has a maximum stationary load capacity of 3000 pounds (1361 kilograms) and a maximum rolling load capacity of 2250 pounds (1021 kilograms).
Keeps Important Equipment Secure and Easy to AccessThe reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at its peak.
Easy Enclosure Deployment and Equipment InstallationThis 48U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard seven-foot doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in quarter-inch increments from four to 42 inches. Two rails also support toolless 0U mounting for quick installation of up to four compatible PDUs and vertical cable managers to help cut down on clutter.
Designed for Baying Multiple Enclosures in a RowBuilt-in baying brackets and removable side panels allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data-center floor tiles.
Meets Payment Card Industry StandardsThe SR48UBDP48 provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Typical Applications

  • Store and organize deeper-than-usual rack-mount equipment in a network closet, data center or other area where you need components to be secure

Package Includes

  • SR48UBDP48 48U Server Rack
  • (4) Side panels
  • (4) Side panel locks
  • (2) Keys
  • (50) M6 screws
  • (50) M6 washers
  • (50) M6 cage nuts
  • Owner's manual
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SR48UBDP48
Product Name 48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included
Mounting Style Rack-mount
Unlock Full Specs
to access all available technical data

Similar Products

2U Rackmount Short Depth Chassis for ATX and mATX Motherboard - ACP-2020MB-35B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack - SRWO8U22MD - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 22U
View Details