Tripp Lite by Eaton SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack SRWO8U22MD

Description
The SRWO8U22MD SmartRack 8U/12U/22U Expandable Very Low-Profile Wall-Mount 2-Post Open-Frame Rack is ideal for storing patch panels and other shallow equipment in secure IT areas with limited floor space. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. It’s compatible with EIA-standard 19-inch rack equipment that supports two-post mounting and a maximum mounting depth of 11.5 inches. Constructed from heavy-duty steel in a durable black powder-coated finish, the open-frame rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. It saves precious space and allows IT managers easy access for organizing, installing and servicing equipment and cabling. The rack is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes for securing equipment to the steel frame. Features Saves Valuable Workspace Perfect for installing patch panels and other shallow networking equipment in secure IT areas with limited floor space Houses EIA-standard 19 in. rack equipment up to 11.5 in. deep Maximum load capacity of 150 lb. Open-Frame Design in 3 Configurations Assembles in 8U, 12U or 22U to meet current needs Expands to add equipment later without buying a bigger rack Allows easy access for organizing, installing and servicing equipment and cabling Easy Assembly and Installation Made from heavy-duty steel in a durable black powder-coated finish Easy to assemble with included hardware Vertical mounting rails with threaded 12-24 holes Wall-mounting holes spaced 16 in. apart to accommodate standard wall stud placement
Description
The SRWO8U22MD SmartRack 8U/12U/22U Expandable Very Low-Profile Wall-Mount 2-Post Open-Frame Rack is ideal for storing patch panels and other shallow equipment in secure IT areas with limited floor space. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. It’s compatible with EIA-standard 19-inch rack equipment that supports two-post mounting and a maximum mounting depth of 11.5 inches. Constructed from heavy-duty steel in a durable black powder-coated finish, the open-frame rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. It saves precious space and allows IT managers easy access for organizing, installing and servicing equipment and cabling. The rack is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes for securing equipment to the steel frame. Features Saves Valuable Workspace Perfect for installing patch panels and other shallow networking equipment in secure IT areas with limited floor space Houses EIA-standard 19 in. rack equipment up to 11.5 in. deep Maximum load capacity of 150 lb. Open-Frame Design in 3 Configurations Assembles in 8U, 12U or 22U to meet current needs Expands to add equipment later without buying a bigger rack Allows easy access for organizing, installing and servicing equipment and cabling Easy Assembly and Installation Made from heavy-duty steel in a durable black powder-coated finish Easy to assemble with included hardware Vertical mounting rails with threaded 12-24 holes Wall-mounting holes spaced 16 in. apart to accommodate standard wall stud placement

Suppliers

Company
Product
Description
Supplier Links
SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack - SRWO8U22MD - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack
SRWO8U22MD
SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack SRWO8U22MD
The SRWO8U22MD SmartRack 8U/12U/22U Expandable Very Low-Profile Wall-Mount 2-Post Open-Frame Rack is ideal for storing patch panels and other shallow equipment in secure IT areas with limited floor space. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. It’s compatible with EIA-standard 19-inch rack equipment that supports two-post mounting and a maximum mounting depth of 11.5 inches. Constructed from heavy-duty steel in a durable black powder-coated finish, the open-frame rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. It saves precious space and allows IT managers easy access for organizing, installing and servicing equipment and cabling. The rack is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes for securing equipment to the steel frame. Features Saves Valuable Workspace Perfect for installing patch panels and other shallow networking equipment in secure IT areas with limited floor space Houses EIA-standard 19 in. rack equipment up to 11.5 in. deep Maximum load capacity of 150 lb. Open-Frame Design in 3 Configurations Assembles in 8U, 12U or 22U to meet current needs Expands to add equipment later without buying a bigger rack Allows easy access for organizing, installing and servicing equipment and cabling Easy Assembly and Installation Made from heavy-duty steel in a durable black powder-coated finish Easy to assemble with included hardware Vertical mounting rails with threaded 12-24 holes Wall-mounting holes spaced 16 in. apart to accommodate standard wall stud placement

The SRWO8U22MD SmartRack 8U/12U/22U Expandable Very Low-Profile Wall-Mount 2-Post Open-Frame Rack is ideal for storing patch panels and other shallow equipment in secure IT areas with limited floor space. Mounted to the wall or resting on the floor, this rack offers fast, easy access to network components and cabling. It’s compatible with EIA-standard 19-inch rack equipment that supports two-post mounting and a maximum mounting depth of 11.5 inches.
Constructed from heavy-duty steel in a durable black powder-coated finish, the open-frame rack has a maximum load capacity of 150 pounds. The expandable design allows you to assemble the rack in an 8U, 12U or 22U configuration to meet your current needs, while leaving rack space in reserve for future expansion. It saves precious space and allows IT managers easy access for organizing, installing and servicing equipment and cabling.
The rack is easy to assemble using the included hardware. The vertical mounting rails have threaded 12-24 holes for securing equipment to the steel frame.

Features

Saves Valuable Workspace

  • Perfect for installing patch panels and other shallow networking equipment in secure IT areas with limited floor space
  • Houses EIA-standard 19 in. rack equipment up to 11.5 in. deep
  • Maximum load capacity of 150 lb.

Open-Frame Design in 3 Configurations

  • Assembles in 8U, 12U or 22U to meet current needs
  • Expands to add equipment later without buying a bigger rack
  • Allows easy access for organizing, installing and servicing equipment and cabling

Easy Assembly and Installation

  • Made from heavy-duty steel in a durable black powder-coated finish
  • Easy to assemble with included hardware
  • Vertical mounting rails with threaded 12-24 holes
  • Wall-mounting holes spaced 16 in. apart to accommodate standard wall stud placement
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SRWO8U22MD
Product Name SmartRack 8U/12U/22U Expandable Very Low-Profile Patch-Depth Wall-Mount 2-Post Open-Frame Rack
Product Type Chassis
Mounting Style Rack-mount
Rack Height 22U
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-30B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors - SR48UBEXPND - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 48U
View Details