Tripp Lite by Eaton SmartRack 12U Desktop 2-Post Open-Frame Rack SR2POST12

Description
The SR2POST12 SmartRack® 12U Desktop 2-Post Open-Frame Rack provides an economical rack-mount solution for laboratories, test setups, small network closets and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It’s ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR2POST12 has a maximum load capacity of 110 pounds. Stationed on a desktop, floor or counter, this free-standing rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling. The SR2POST12 is easy to assemble using the included hardware. The vertical mounting rails have square-hole mounting and cable management slots for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup. Features Saves Valuable Workspace Perfect for installing network switches, routers, patch panels and audio/video components in secure IT areas with limited floor space Houses EIA-standard 19 in. rack equipment up to 36 in. deep Maximum load capacity of 110 lb. Free-Standing Open-Frame Design Allows fast, easy access for organizing, installing and servicing equipment and cabling Rests on desktop, floor or counter at your immediate workspace Easy Assembly and Installation Made from heavy-duty steel with a durable black powder-coated finish Easy to assemble with included hardware and user-supplied hand tools Vertical mounting rails with square-hole mounting and cable management slots
Description
The SR2POST12 SmartRack® 12U Desktop 2-Post Open-Frame Rack provides an economical rack-mount solution for laboratories, test setups, small network closets and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It’s ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR2POST12 has a maximum load capacity of 110 pounds. Stationed on a desktop, floor or counter, this free-standing rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling. The SR2POST12 is easy to assemble using the included hardware. The vertical mounting rails have square-hole mounting and cable management slots for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup. Features Saves Valuable Workspace Perfect for installing network switches, routers, patch panels and audio/video components in secure IT areas with limited floor space Houses EIA-standard 19 in. rack equipment up to 36 in. deep Maximum load capacity of 110 lb. Free-Standing Open-Frame Design Allows fast, easy access for organizing, installing and servicing equipment and cabling Rests on desktop, floor or counter at your immediate workspace Easy Assembly and Installation Made from heavy-duty steel with a durable black powder-coated finish Easy to assemble with included hardware and user-supplied hand tools Vertical mounting rails with square-hole mounting and cable management slots

Suppliers

Company
Product
Description
Supplier Links
SmartRack 12U Desktop 2-Post Open-Frame Rack - SR2POST12 - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 12U Desktop 2-Post Open-Frame Rack
SR2POST12
SmartRack 12U Desktop 2-Post Open-Frame Rack SR2POST12
The SR2POST12 SmartRack® 12U Desktop 2-Post Open-Frame Rack provides an economical rack-mount solution for laboratories, test setups, small network closets and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It’s ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR2POST12 has a maximum load capacity of 110 pounds. Stationed on a desktop, floor or counter, this free-standing rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling. The SR2POST12 is easy to assemble using the included hardware. The vertical mounting rails have square-hole mounting and cable management slots for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup. Features Saves Valuable Workspace Perfect for installing network switches, routers, patch panels and audio/video components in secure IT areas with limited floor space Houses EIA-standard 19 in. rack equipment up to 36 in. deep Maximum load capacity of 110 lb. Free-Standing Open-Frame Design Allows fast, easy access for organizing, installing and servicing equipment and cabling Rests on desktop, floor or counter at your immediate workspace Easy Assembly and Installation Made from heavy-duty steel with a durable black powder-coated finish Easy to assemble with included hardware and user-supplied hand tools Vertical mounting rails with square-hole mounting and cable management slots

The SR2POST12 SmartRack® 12U Desktop 2-Post Open-Frame Rack provides an economical rack-mount solution for laboratories, test setups, small network closets and other secure IT locations with limited floor space where you need equipment to be organized and easy to access. It’s ideal for mounting network switches, routers, patch panels, audio/video components and other EIA-standard 19-inch rack equipment up to 36 inches deep.
Constructed from heavy-duty steel with a durable black powder-coated finish, the SR2POST12 has a maximum load capacity of 110 pounds. Stationed on a desktop, floor or counter, this free-standing rack saves precious space and allows you fast, easy access at your immediate workspace for organizing, installing and servicing equipment and cabling.
The SR2POST12 is easy to assemble using the included hardware. The vertical mounting rails have square-hole mounting and cable management slots for securing equipment to the steel frame. Only user-supplied standard hand tools are required for setup.

Features

Saves Valuable Workspace

  • Perfect for installing network switches, routers, patch panels and audio/video components in secure IT areas with limited floor space
  • Houses EIA-standard 19 in. rack equipment up to 36 in. deep
  • Maximum load capacity of 110 lb.

Free-Standing Open-Frame Design

  • Allows fast, easy access for organizing, installing and servicing equipment and cabling
  • Rests on desktop, floor or counter at your immediate workspace

Easy Assembly and Installation

  • Made from heavy-duty steel with a durable black powder-coated finish
  • Easy to assemble with included hardware and user-supplied hand tools
  • Vertical mounting rails with square-hole mounting and cable management slots
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SR2POST12
Product Name SmartRack 12U Desktop 2-Post Open-Frame Rack
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details