Utilize your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 3000 watts of 120V AC power to 4 AC outlets from any 12V battery or automotive DC source. Includes a PV remote and 25 feet of cable. Compact, lightweight metal case design is among the smallest, most rugged inverters available at this power level.
NOTE: To protect against high current draw that may occur during inverter failure, two fuse links rated at 250a each should be positioned no more than 18" from the PV3000HF's battery in each positive line.
Features
INVERTER, DC/AC, 120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:4 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:342.9mm; Width:266.7mm; Height:101.6mm; External Depth:14" RoHS Compliant: NA
Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD
Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF, PV1800HF and PV3000HF provide a convenient, permanently mounted, hardwire power center. Includes cooling fans, built-in mounting flanges and illuminated On/Off Switch. PV1000HF-PV3000HF feature battery/load LEDs and remote control capability. Type PV3000HF includes remote control module. Suffix in type number indicates continuous watts.
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PV3000HF | 95-PV3000HF-ND | 65H7563 | 70101730 |
| Product Name | 3000W PowerVerter Compact Inverter for Trucks with 4 Outlets | DC to AC (Power) Inverters | Inverter, Dc/ac, 120V, 3Kw; Power Supply Approvals Eaton Tripp Lite | Inverter; Ultra-Compact Type of Inverter; 3000W (continuous); 120VAC; 60Hz; 4AC |
| Type | DC/AC Inverter | DC/AC Inverter; 1 | DC/AC Inverter | DC/AC Inverter |
| AC Output Voltage | 120.0 volts | 120.0 volts | 120.0 volts | |
| DC Output Power | 3000 watts | 3000 watts | ||
| Output Frequency | 6.00E-5 MHz | |||
| DC Input Voltage | 12.0 volts | 12.0 volts | ? to 12.0 volts | 12.0 volts |