Tripp Lite by Eaton For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 25-ft. Cord PS625HG20AOEM

Description
The PS625HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care areas, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Iconic Technology known to inhibit growth of Microbes on surfaces. Two resettable built-in 20A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. Locking safety covers are integrated to protect unused outlets from debris and damage. Extra-long 25-foot 20A AC power cord gives you flexibility to roll the equipment where it’s most needed. Mounting tabs and flanges let you install the PS625HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. All-metal housing ensures safety and is guaranteed to last a long time in demanding environments. Features Power Distribution in Any Medical Facility Ideal for operating rooms, administrative areas, patient-care areas, therapy rooms and imaging environments Attaches easily to IV poles, mobile carts, crash carts and mobile workstations 120V, 50/60 Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution Six NEMA 5-20R-HG hospital-grade outlets provide consistent power Extra-long 25-foot 20A AC power cord with NEMA 5-20P-HG hospital-grade plug lets you move the components where power is most needed Rugged all-metal housing for long life in demanding environments Premium Safety Features Dual resettable built-in 20A circuit breakers protect against dangerous overloads Switchless design prevents accidental shutoff Integrated locking safety covers keep debris away from unused outlets Ready to Use Right from the Box Mounting tabs and flanges let you install the unit on a wide variety of surfaces
Datasheet
Description
The PS625HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care areas, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Iconic Technology known to inhibit growth of Microbes on surfaces. Two resettable built-in 20A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. Locking safety covers are integrated to protect unused outlets from debris and damage. Extra-long 25-foot 20A AC power cord gives you flexibility to roll the equipment where it’s most needed. Mounting tabs and flanges let you install the PS625HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. All-metal housing ensures safety and is guaranteed to last a long time in demanding environments. Features Power Distribution in Any Medical Facility Ideal for operating rooms, administrative areas, patient-care areas, therapy rooms and imaging environments Attaches easily to IV poles, mobile carts, crash carts and mobile workstations 120V, 50/60 Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution Six NEMA 5-20R-HG hospital-grade outlets provide consistent power Extra-long 25-foot 20A AC power cord with NEMA 5-20P-HG hospital-grade plug lets you move the components where power is most needed Rugged all-metal housing for long life in demanding environments Premium Safety Features Dual resettable built-in 20A circuit breakers protect against dangerous overloads Switchless design prevents accidental shutoff Integrated locking safety covers keep debris away from unused outlets Ready to Use Right from the Box Mounting tabs and flanges let you install the unit on a wide variety of surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 25-ft. Cord - PS625HG20AOEM - Tripp Lite by Eaton
Chicago, IL, United States
For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 25-ft. Cord
PS625HG20AOEM
For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 25-ft. Cord PS625HG20AOEM
The PS625HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care areas, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Iconic Technology known to inhibit growth of Microbes on surfaces. Two resettable built-in 20A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. Locking safety covers are integrated to protect unused outlets from debris and damage. Extra-long 25-foot 20A AC power cord gives you flexibility to roll the equipment where it’s most needed. Mounting tabs and flanges let you install the PS625HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. All-metal housing ensures safety and is guaranteed to last a long time in demanding environments. Features Power Distribution in Any Medical Facility Ideal for operating rooms, administrative areas, patient-care areas, therapy rooms and imaging environments Attaches easily to IV poles, mobile carts, crash carts and mobile workstations 120V, 50/60 Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution Six NEMA 5-20R-HG hospital-grade outlets provide consistent power Extra-long 25-foot 20A AC power cord with NEMA 5-20P-HG hospital-grade plug lets you move the components where power is most needed Rugged all-metal housing for long life in demanding environments Premium Safety Features Dual resettable built-in 20A circuit breakers protect against dangerous overloads Switchless design prevents accidental shutoff Integrated locking safety covers keep debris away from unused outlets Ready to Use Right from the Box Mounting tabs and flanges let you install the unit on a wide variety of surfaces

The PS625HG20AOEM Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care areas, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-20P-HG hospital-grade plug and six NEMA 5-20R-HG hospital-grade outlets.
Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Iconic Technology known to inhibit growth of Microbes on surfaces.
Two resettable built-in 20A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. Locking safety covers are integrated to protect unused outlets from debris and damage. Extra-long 25-foot 20A AC power cord gives you flexibility to roll the equipment where it’s most needed. Mounting tabs and flanges let you install the PS625HG20AOEM on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. All-metal housing ensures safety and is guaranteed to last a long time in demanding environments.

Features

Power Distribution in Any Medical Facility

  • Ideal for operating rooms, administrative areas, patient-care areas, therapy rooms and imaging environments
  • Attaches easily to IV poles, mobile carts, crash carts and mobile workstations
  • 120V, 50/60 Hz power strip complies with UL 1363A specifications

Versatile Medical-Grade Solution

  • Six NEMA 5-20R-HG hospital-grade outlets provide consistent power
  • Extra-long 25-foot 20A AC power cord with NEMA 5-20P-HG hospital-grade plug lets you move the components where power is most needed
  • Rugged all-metal housing for long life in demanding environments

Premium Safety Features

  • Dual resettable built-in 20A circuit breakers protect against dangerous overloads
  • Switchless design prevents accidental shutoff
  • Integrated locking safety covers keep debris away from unused outlets

Ready to Use Right from the Box

  • Mounting tabs and flanges let you install the unit on a wide variety of surfaces
Supplier's Site
Power Strip, 6 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite - 67Y5940 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite
67Y5940
Power Strip, 6 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite 67Y5940
POWER STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:7.62m; Product Range:PS6xxHG20AOEM Series RoHS Compliant: NA

POWER STRIP, 6 OUTLET, 20A, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:7.62m; Product Range:PS6xxHG20AOEM Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PS625HG20AOEM 67Y5940
Product Name For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip with 6 20A Hospital-Grade Outlets, 25-ft. Cord Power Strip, 6 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685459 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type e - french
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1587T11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
Power It! 9-Outlet Power Strip, 15-ft. Cord - TLM915NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers