Tripp Lite by Eaton 8-Outlet Vertical Power Strip, 6-ft. Cord, 5-15P, 48 in. PS480806

Description
The PS480806 provides a 15-amp, 120v power strip with 8 standard NEMA 5-15R outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 6-ft. power cord, you don't have to install the PS4807806 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features Multi-Outlet Power Distribution: Featuring 8 outlets compatible with all standard electrical equipment, the PS480806 is an ideal solution for applications or locations that require power to many devices simultaneously. The 48-in. housing spaces the outlets 5.67 inches apart from center to center, allowing enough room for most AC adapters and transformers. Vertical or Horizontal Mounting: With vertical or horizontal installation, a rugged housing and plenty of outlets, Tripp Lite's PS480806 is ideal for point-of-sale and retail display applications as it provides reliable, consistent power service for multiple devices. Tripp Lite's power outlet strips can also be used in home office, workbench and rack enclosure applications. The included mounting hardware allows the PS480806 to be installed wherever reliable, multi-outlet power distribution is required. Premium Safety Features: The lighted On/Off switch features a translucent cover that eliminates accidental shut-offs while still allowing you to see whether the PS480806 is operational with a glance. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS480806 when it detects that the equipment load is drawing too much power. Heavy-Duty Housing: The PS480806's rugged, all-metal housing is durably constructed making it a great solution for industrial, retail display and workbench applications.
Description
The PS480806 provides a 15-amp, 120v power strip with 8 standard NEMA 5-15R outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 6-ft. power cord, you don't have to install the PS4807806 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features Multi-Outlet Power Distribution: Featuring 8 outlets compatible with all standard electrical equipment, the PS480806 is an ideal solution for applications or locations that require power to many devices simultaneously. The 48-in. housing spaces the outlets 5.67 inches apart from center to center, allowing enough room for most AC adapters and transformers. Vertical or Horizontal Mounting: With vertical or horizontal installation, a rugged housing and plenty of outlets, Tripp Lite's PS480806 is ideal for point-of-sale and retail display applications as it provides reliable, consistent power service for multiple devices. Tripp Lite's power outlet strips can also be used in home office, workbench and rack enclosure applications. The included mounting hardware allows the PS480806 to be installed wherever reliable, multi-outlet power distribution is required. Premium Safety Features: The lighted On/Off switch features a translucent cover that eliminates accidental shut-offs while still allowing you to see whether the PS480806 is operational with a glance. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS480806 when it detects that the equipment load is drawing too much power. Heavy-Duty Housing: The PS480806's rugged, all-metal housing is durably constructed making it a great solution for industrial, retail display and workbench applications.

Suppliers

Company
Product
Description
Supplier Links
8-Outlet Vertical Power Strip, 6-ft. Cord, 5-15P, 48 in. - PS480806 - Tripp Lite by Eaton
Chicago, IL, United States
8-Outlet Vertical Power Strip, 6-ft. Cord, 5-15P, 48 in.
PS480806
8-Outlet Vertical Power Strip, 6-ft. Cord, 5-15P, 48 in. PS480806
The PS480806 provides a 15-amp, 120v power strip with 8 standard NEMA 5-15R outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 6-ft. power cord, you don't have to install the PS4807806 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features Multi-Outlet Power Distribution: Featuring 8 outlets compatible with all standard electrical equipment, the PS480806 is an ideal solution for applications or locations that require power to many devices simultaneously. The 48-in. housing spaces the outlets 5.67 inches apart from center to center, allowing enough room for most AC adapters and transformers. Vertical or Horizontal Mounting: With vertical or horizontal installation, a rugged housing and plenty of outlets, Tripp Lite's PS480806 is ideal for point-of-sale and retail display applications as it provides reliable, consistent power service for multiple devices. Tripp Lite's power outlet strips can also be used in home office, workbench and rack enclosure applications. The included mounting hardware allows the PS480806 to be installed wherever reliable, multi-outlet power distribution is required. Premium Safety Features: The lighted On/Off switch features a translucent cover that eliminates accidental shut-offs while still allowing you to see whether the PS480806 is operational with a glance. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS480806 when it detects that the equipment load is drawing too much power. Heavy-Duty Housing: The PS480806's rugged, all-metal housing is durably constructed making it a great solution for industrial, retail display and workbench applications.

The PS480806 provides a 15-amp, 120v power strip with 8 standard NEMA 5-15R outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 6-ft. power cord, you don't have to install the PS4807806 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.

Features

Multi-Outlet Power Distribution: Featuring 8 outlets compatible with all standard electrical equipment, the PS480806 is an ideal solution for applications or locations that require power to many devices simultaneously. The 48-in. housing spaces the outlets 5.67 inches apart from center to center, allowing enough room for most AC adapters and transformers.
Vertical or Horizontal Mounting: With vertical or horizontal installation, a rugged housing and plenty of outlets, Tripp Lite's PS480806 is ideal for point-of-sale and retail display applications as it provides reliable, consistent power service for multiple devices. Tripp Lite's power outlet strips can also be used in home office, workbench and rack enclosure applications. The included mounting hardware allows the PS480806 to be installed wherever reliable, multi-outlet power distribution is required.
Premium Safety Features: The lighted On/Off switch features a translucent cover that eliminates accidental shut-offs while still allowing you to see whether the PS480806 is operational with a glance. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS480806 when it detects that the equipment load is drawing too much power.
Heavy-Duty Housing: The PS480806's rugged, all-metal housing is durably constructed making it a great solution for industrial, retail display and workbench applications.

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number PS480806
Product Name 8-Outlet Vertical Power Strip, 6-ft. Cord, 5-15P, 48 in.
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1582H8C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
12-Outlet Power Strip with Surge Protection, 15-ft. Cord, 1050 Joules, 36 in. length - SS3612 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details
2 suppliers