Tripp Lite by Eaton For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip; 4 Hospital-Grade Outlets, 10 ft. Cord, Drip Shield, Cord PS410HGOEMX

Description
The PS410HGOEMX Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and four NEMA 5-15R-HG hospital-grade outlets. Two built-in resettable 15A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The built-in cord wrap provides easy cord management in mobile applications. The drip shield can be mounted for extra protection when there are liquids in the environment. Mounting tabs and flanges let you install the PS410HGOEMX on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings. Features Power Distribution Anywhere in Any Medical Facility Ideal for use in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas For use on IV poles, mobile carts, crash carts and mobile workstations, when properly mounted 120V, 50/60 Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution 4 NEMA 5-15R-HG hospital-grade outlets provide consistent power Integrated cord wrap provides easy cord management Rugged, all-metal housing for long life in demanding environments Premium Safety Features Dual, resettable built-in 15A circuit breakers protect against dangerous overloads Switchless design prevents accidental shut-off Drip shield adds extra measure of safety against liquids and moisture Ready to Use Right Out of the Box Built-in mounting tabs and flanges make the PS410HGOEMX easy to install on a variety of surfaces
Datasheet
Description
The PS410HGOEMX Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and four NEMA 5-15R-HG hospital-grade outlets. Two built-in resettable 15A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The built-in cord wrap provides easy cord management in mobile applications. The drip shield can be mounted for extra protection when there are liquids in the environment. Mounting tabs and flanges let you install the PS410HGOEMX on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings. Features Power Distribution Anywhere in Any Medical Facility Ideal for use in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas For use on IV poles, mobile carts, crash carts and mobile workstations, when properly mounted 120V, 50/60 Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution 4 NEMA 5-15R-HG hospital-grade outlets provide consistent power Integrated cord wrap provides easy cord management Rugged, all-metal housing for long life in demanding environments Premium Safety Features Dual, resettable built-in 15A circuit breakers protect against dangerous overloads Switchless design prevents accidental shut-off Drip shield adds extra measure of safety against liquids and moisture Ready to Use Right Out of the Box Built-in mounting tabs and flanges make the PS410HGOEMX easy to install on a variety of surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip; 4 Hospital-Grade Outlets, 10 ft. Cord, Drip Shield, Cord - PS410HGOEMX - Tripp Lite by Eaton
Chicago, IL, United States
For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip; 4 Hospital-Grade Outlets, 10 ft. Cord, Drip Shield, Cord
PS410HGOEMX
For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip; 4 Hospital-Grade Outlets, 10 ft. Cord, Drip Shield, Cord PS410HGOEMX
The PS410HGOEMX Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and four NEMA 5-15R-HG hospital-grade outlets. Two built-in resettable 15A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The built-in cord wrap provides easy cord management in mobile applications. The drip shield can be mounted for extra protection when there are liquids in the environment. Mounting tabs and flanges let you install the PS410HGOEMX on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings. Features Power Distribution Anywhere in Any Medical Facility Ideal for use in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas For use on IV poles, mobile carts, crash carts and mobile workstations, when properly mounted 120V, 50/60 Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution 4 NEMA 5-15R-HG hospital-grade outlets provide consistent power Integrated cord wrap provides easy cord management Rugged, all-metal housing for long life in demanding environments Premium Safety Features Dual, resettable built-in 15A circuit breakers protect against dangerous overloads Switchless design prevents accidental shut-off Drip shield adds extra measure of safety against liquids and moisture Ready to Use Right Out of the Box Built-in mounting tabs and flanges make the PS410HGOEMX easy to install on a variety of surfaces

The PS410HGOEMX Medical-Grade Power Strip supplies power to movable plug-connected components mounted to a rack, table or pedestal in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and four NEMA 5-15R-HG hospital-grade outlets.
Two built-in resettable 15A circuit breakers control power to all outlets and protect the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The built-in cord wrap provides easy cord management in mobile applications. The drip shield can be mounted for extra protection when there are liquids in the environment.
Mounting tabs and flanges let you install the PS410HGOEMX on a wide variety of surfaces, such as IV poles, mobile carts, crash carts and mobile medical workstations. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings.

Features

Power Distribution Anywhere in Any Medical Facility

  • Ideal for use in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas
  • For use on IV poles, mobile carts, crash carts and mobile workstations, when properly mounted
  • 120V, 50/60 Hz power strip complies with UL 1363A specifications

Versatile Medical-Grade Solution

  • 4 NEMA 5-15R-HG hospital-grade outlets provide consistent power
  • Integrated cord wrap provides easy cord management
  • Rugged, all-metal housing for long life in demanding environments

Premium Safety Features

  • Dual, resettable built-in 15A circuit breakers protect against dangerous overloads
  • Switchless design prevents accidental shut-off
  • Drip shield adds extra measure of safety against liquids and moisture

Ready to Use Right Out of the Box

  • Built-in mounting tabs and flanges make the PS410HGOEMX easy to install on a variety of surfaces
Supplier's Site
Connector, Medical Outlet Strip, 4, 15A, 120V; No. Of Outlets Eaton Tripp Lite - 72W1448 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Medical Outlet Strip, 4, 15A, 120V; No. Of Outlets Eaton Tripp Lite
72W1448
Connector, Medical Outlet Strip, 4, 15A, 120V; No. Of Outlets Eaton Tripp Lite 72W1448
CONNECTOR, MEDICAL OUTLET STRIP, 4, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG; Cable Length:3m; Product Range:-; Connector Colour:White RoHS Compliant: NA

CONNECTOR, MEDICAL OUTLET STRIP, 4, 15A, 120V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P-HG; Cable Length:3m; Product Range:-; Connector Colour:White RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number PS410HGOEMX 72W1448
Product Name For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip; 4 Hospital-Grade Outlets, 10 ft. Cord, Drip Shield, Cord Connector, Medical Outlet Strip, 4, 15A, 120V; No. Of Outlets Eaton Tripp Lite
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1586H12D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Surge Suppressor; 6; Extruded Aluminum;15 A; 120 V; 140 V; 50/60 Hz - 70101798 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details