Tripp Lite by Eaton 12-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 36 in. PS3612-20HW

Description
Tripp Lite's PS3612-20HW Power Strip offers 20 amp multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4 in. conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. INPUT/OUTPUT: Input: Hardwire access via knockout panels that accept 3/4 inch conduit fittings Output: 12 Outlets total (2 NEMA 5-15/20R and 10 NEMA 5-15R) ELECTRICAL: 120V AC, 50/60Hz, 20A (no circuit breaker) FORMAT: 36 inch strip format Features Versatile all-metal 36 inch format with outlets arranged in a single row Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications 12 outlets total: 2 NEMA 5-15/20R (20A) and 10 NEMA 5-15R (15A) 20 amp electrical capacity 120VAC, 50/60Hz electrical compatibility
Datasheet
Description
Tripp Lite's PS3612-20HW Power Strip offers 20 amp multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4 in. conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. INPUT/OUTPUT: Input: Hardwire access via knockout panels that accept 3/4 inch conduit fittings Output: 12 Outlets total (2 NEMA 5-15/20R and 10 NEMA 5-15R) ELECTRICAL: 120V AC, 50/60Hz, 20A (no circuit breaker) FORMAT: 36 inch strip format Features Versatile all-metal 36 inch format with outlets arranged in a single row Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications 12 outlets total: 2 NEMA 5-15/20R (20A) and 10 NEMA 5-15R (15A) 20 amp electrical capacity 120VAC, 50/60Hz electrical compatibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 36 in. - PS3612-20HW - Tripp Lite by Eaton
Chicago, IL, United States
12-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 36 in.
PS3612-20HW
12-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 36 in. PS3612-20HW
Tripp Lite's PS3612-20HW Power Strip offers 20 amp multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4 in. conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications. INPUT/OUTPUT: Input: Hardwire access via knockout panels that accept 3/4 inch conduit fittings Output: 12 Outlets total (2 NEMA 5-15/20R and 10 NEMA 5-15R) ELECTRICAL: 120V AC, 50/60Hz, 20A (no circuit breaker) FORMAT: 36 inch strip format Features Versatile all-metal 36 inch format with outlets arranged in a single row Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications 12 outlets total: 2 NEMA 5-15/20R (20A) and 10 NEMA 5-15R (15A) 20 amp electrical capacity 120VAC, 50/60Hz electrical compatibility

Tripp Lite's PS3612-20HW Power Strip offers 20 amp multi-outlet AC power distribution in a convenient 36 inch hardwire cabinet. Includes knockout panels to accept 3/4 in. conduit fittings for hardwire installation and 12 output receptacles with 2.99 inch center-to-center spacing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications.

INPUT/OUTPUT: Input: Hardwire access via knockout panels that accept 3/4 inch conduit fittings
Output: 12 Outlets total (2 NEMA 5-15/20R and 10 NEMA 5-15R)

ELECTRICAL: 120V AC, 50/60Hz, 20A (no circuit breaker)

FORMAT: 36 inch strip format

Features

  • Versatile all-metal 36 inch format with outlets arranged in a single row
  • Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation
  • Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications
  • 12 outlets total: 2 NEMA 5-15/20R (20A) and 10 NEMA 5-15R (15A)
  • 20 amp electrical capacity
  • 120VAC, 50/60Hz electrical compatibility
Supplier's Site
Power Strip, 12 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite - 34C8225 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 12 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite
34C8225
Power Strip, 12 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite 34C8225
POWER STRIP, 12 OUTLET, 20A, 120V; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Body Material:Metal RoHS Compliant: NA

POWER STRIP, 12 OUTLET, 20A, 120V; No. of Outlets:12Outlets; Outlet Type:NEMA 5-15R, NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Body Material:Metal RoHS Compliant: NA

Supplier's Site Datasheet
Powerstrip; 12; 3 ft.; 120 VAC; 20 A; UL Listed, CSA Certified - 70101770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Powerstrip; 12; 3 ft.; 120 VAC; 20 A; UL Listed, CSA Certified
70101770
Powerstrip; 12; 3 ft.; 120 VAC; 20 A; UL Listed, CSA Certified 70101770
TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications where hardwire input is desired. Sturdy metal housings stand up to demanding network, lab or industrial environments. General-purpose models feature a master switch and locking switch safety cover to eliminate the risk of accidental shut off. Rated 120 VAC, 50/60 Hz 2.5" Outlet Centers Lighted Power Switch with Locking Switch Covers 15- or 20-Amp Circuit Breaker

TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications where hardwire input is desired. Sturdy metal housings stand up to demanding network, lab or industrial environments. General-purpose models feature a master switch and locking switch safety cover to eliminate the risk of accidental shut off.

  • Rated 120 VAC, 50/60 Hz
  • 2.5" Outlet Centers
  • Lighted Power Switch with Locking Switch Covers
  • 15- or 20-Amp Circuit Breaker
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips Power Strips
Product Number PS3612-20HW 34C8225 70101770
Product Name 12-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 36 in. Power Strip, 12 Outlet, 20A, 120V; No. Of Outlets Eaton Tripp Lite Powerstrip; 12; 3 ft.; 120 VAC; 20 A; UL Listed, CSA Certified
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted Rack Style; Panel
Number of Outlets 12 12
Current 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1585T16A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
4-outlet Vertical Power Strip with 6-ft. Cord - PS240406 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers