The PS2408 provides a 15-amp, 120v power strip with 8 standard NEMA 5-15 outlets in a rugged, all-metal, mountable housing. It allows for both vertical and horizontal mounting, making it ideal for a variety of uses including office, rackmount, workbench, industrial and telecom applications. With a NEMA 5-15P, 15-ft. power cord, you don't have to install the PS2408 next to outlets you already have; it can be mounted across the room and deliver reliable service where you need it most. A lighted and covered On/Off switch helps prevent accidental shut-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.
Features
Multi-Outlet Power Distribution: Featuring 8 outlets compatible with all standard electrical equipment, the PS2408 is an ideal solution for applications or locations that require power to many devices simultaneously. The 24-in. housing spaces the outlets 2.48 inches apart from center to center, allowing enough room for most AC adapters and transformers.
Vertical or Horizontal Mounting: With vertical or horizontal installation, a rugged housing and plenty of outlets, Tripp Lite's PS2408 is ideal for point-of-sale and retail display applications as it provides reliable, consistent power service for multiple devices. Tripp Lite's power outlet strips can also be used in home office, workbench and rack enclosure applications. The included mounting hardware allows the PS2408 to be installed wherever reliable, multi-outlet power distribution is required.
Extra Long Power Cord: Install the PS2408 far away from its power source and provide power distribution to previously un-powered areas with the extra long, 15-ft. power cord. The PS2408 can be mounted in a different area, or a completely different room from where it draws AC power, putting you in control of getting reliable power service where you need it most.
Premium Safety Features: The lighted On/Off switch features a translucent cover that eliminates accidental shut-offs while still allowing you to see whether the PS2408 is operational with a glance. A built-in, 15-amp circuit breaker prevents dangerous circuit overloads that could damage equipment. The breaker immediately shuts off AC input to the PS2408 when it detects that the equipment load is drawing too much power.
Heavy-Duty Housing: The PS2408's rugged, all-metal housing is durably constructed making it a great solution for industrial, retail display and workbench applications.
TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications where hardwire input is desired. Sturdy metal housings stand up to demanding network, lab or industrial environments. General-purpose models feature a master switch and locking switch safety cover to eliminate the risk of accidental shut off.
| Tripp Lite by Eaton | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Strips | Power Strips |
| Product Number | PS2408 | 70101703 |
| Product Name | 8-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 24 in. | Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 24 in.; 3.2 lbs.; 8 |
| Frequency | 50Hz; 60Hz | |
| Unit Type | Plug Strip; Vertically Mounted | Rack Style |
| Voltage | 115V | |
| Number of Outlets | 8 |