Tripp Lite by Eaton 16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord PS1916D1U

Description
The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. This power strip features 16 built-in NEMA 5-15R AC outlets attached to convenient dongles that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as Chromebooks, MacBook Airs and Ultrabooks) or user-supplied USB power adapters (such as smartphones, iPads, Kindles, Kindle Fires and Surface models). The all-steel PS1916D1U mounts into 1U of two- or four-post rack space using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet. A 15-amp circuit breaker protects against overloads and short circuits. A transparent cover guards the lighted on/off switch from accidental shutdowns. Features Charges Up to 16 Electronic Devices at the Same Time Compatible with all devices that charge via standard AC outlets, including Chromebooks, MacBook Airs and Ultrabooks Compatible with all devices that charge via user-supplied USB adapters, including smartphones, iPads, Kindles, Kindle Fires and Surface tablets Convenient dongles easily accommodate large transformer plugs Keeps Equipment Safe and Secure 15A circuit breaker protects against overloads and short circuits Transparent cover guards lighted on/off switch from accidental shutdowns Mounts Easily to Rack All-steel unit mounts into 1U of 2- or 4-post rack space Mounting hardware included 15 ft. power cord with NEMA 5-15P plug long enough to reach PDU or wall socket
Description
The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. This power strip features 16 built-in NEMA 5-15R AC outlets attached to convenient dongles that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as Chromebooks, MacBook Airs and Ultrabooks) or user-supplied USB power adapters (such as smartphones, iPads, Kindles, Kindle Fires and Surface models). The all-steel PS1916D1U mounts into 1U of two- or four-post rack space using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet. A 15-amp circuit breaker protects against overloads and short circuits. A transparent cover guards the lighted on/off switch from accidental shutdowns. Features Charges Up to 16 Electronic Devices at the Same Time Compatible with all devices that charge via standard AC outlets, including Chromebooks, MacBook Airs and Ultrabooks Compatible with all devices that charge via user-supplied USB adapters, including smartphones, iPads, Kindles, Kindle Fires and Surface tablets Convenient dongles easily accommodate large transformer plugs Keeps Equipment Safe and Secure 15A circuit breaker protects against overloads and short circuits Transparent cover guards lighted on/off switch from accidental shutdowns Mounts Easily to Rack All-steel unit mounts into 1U of 2- or 4-post rack space Mounting hardware included 15 ft. power cord with NEMA 5-15P plug long enough to reach PDU or wall socket

Suppliers

Company
Product
Description
Supplier Links
16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord - PS1916D1U - Tripp Lite by Eaton
Chicago, IL, United States
16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord
PS1916D1U
16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord PS1916D1U
The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. This power strip features 16 built-in NEMA 5-15R AC outlets attached to convenient dongles that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as Chromebooks, MacBook Airs and Ultrabooks) or user-supplied USB power adapters (such as smartphones, iPads, Kindles, Kindle Fires and Surface models). The all-steel PS1916D1U mounts into 1U of two- or four-post rack space using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet. A 15-amp circuit breaker protects against overloads and short circuits. A transparent cover guards the lighted on/off switch from accidental shutdowns. Features Charges Up to 16 Electronic Devices at the Same Time Compatible with all devices that charge via standard AC outlets, including Chromebooks, MacBook Airs and Ultrabooks Compatible with all devices that charge via user-supplied USB adapters, including smartphones, iPads, Kindles, Kindle Fires and Surface tablets Convenient dongles easily accommodate large transformer plugs Keeps Equipment Safe and Secure 15A circuit breaker protects against overloads and short circuits Transparent cover guards lighted on/off switch from accidental shutdowns Mounts Easily to Rack All-steel unit mounts into 1U of 2- or 4-post rack space Mounting hardware included 15 ft. power cord with NEMA 5-15P plug long enough to reach PDU or wall socket

The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug.
This power strip features 16 built-in NEMA 5-15R AC outlets attached to convenient dongles that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as Chromebooks, MacBook Airs and Ultrabooks) or user-supplied USB power adapters (such as smartphones, iPads, Kindles, Kindle Fires and Surface models).
The all-steel PS1916D1U mounts into 1U of two- or four-post rack space using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet. A 15-amp circuit breaker protects against overloads and short circuits. A transparent cover guards the lighted on/off switch from accidental shutdowns.

Features

Charges Up to 16 Electronic Devices at the Same Time

  • Compatible with all devices that charge via standard AC outlets, including Chromebooks, MacBook Airs and Ultrabooks
  • Compatible with all devices that charge via user-supplied USB adapters, including smartphones, iPads, Kindles, Kindle Fires and Surface tablets
  • Convenient dongles easily accommodate large transformer plugs

Keeps Equipment Safe and Secure

  • 15A circuit breaker protects against overloads and short circuits
  • Transparent cover guards lighted on/off switch from accidental shutdowns

Mounts Easily to Rack

  • All-steel unit mounts into 1U of 2- or 4-post rack space
  • Mounting hardware included
  • 15 ft. power cord with NEMA 5-15P plug long enough to reach PDU or wall socket
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Power Strips
Product Number PS1916D1U
Product Name 16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H48G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details