Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
TRIPP LITE BY EATON
PS-5-INT -- POWER STRIP, INTERNATIONAL, 5 OUTLETS
Tripp Lite by Eaton
Power Strip, International, 5 Outlets
PS-5-INT
Description
Power Strip, International, 5 Outlets
Allied Electronics, Inc.
Done
Description
Power Strip, International, 5 Outlets
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, International, 5 Outlets
70101781
Power Strip, International, 5 Outlets
70101781
Power Strip, International, 5 Outlets
Power Strip, International, 5 Outlets
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Strips
Product Number
70101781
Product Name
Power Strip, International, 5 Outlets
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Extension Leads & Cable Reels
481367
Specs
Voltage
250 v ac
Number of Outlets
7
Outlets
Type c - europe, type e - french
View Details
Interpower
Continental European 12-Position Socket Strip
85003120
Specs
Voltage
240VAC
Number of Outlets
12
Current
16.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1583T6A1
Specs
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details
Tripp Lite by Eaton
Waber-by-Tripp Lite 5-Outlet Industrial Power Strip, 6-ft. Cord, Switchless
602
Specs
Frequency
50Hz; 60Hz
Unit Type
Plug Strip
View Details
2
suppliers