PDML302004 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDML302004
Suppliers
Power Management
PDML302004
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDML302004 |
|
Product Name
|
Power Management |
|
Voltage
|
208V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
48
|
|
Current
|
30.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
250VAC
Number of Outlets
4
Current
16.0 amps
View Details
Hammond Manufacturing Company Inc.
Unit Type
Cord
Certifications
REACH
View Details
Voltage
250 v ac
Number of Outlets
6
Outlets
Type f - german schuko
View Details