PDME301001 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDME301001
Suppliers
Power Management
PDME301001
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDME301001 |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
16
|
|
Current
|
30.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230 v ac
Number of Outlets
4
Outlets
Type g - british
View Details
Voltage
250VAC
Number of Outlets
5
Current
13.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
120VAC
Number of Outlets
6
Current
20.0 amps
View Details