PDBA303009 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDBA303009
Suppliers
Power Management
PDBA303009
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDBA303009 |
|
Product Name
|
Power Management |
|
Voltage
|
208V
|
|
Frequency
|
60Hz
|
|
Phase
|
Three
|
|
Number of Outlets
|
30
|
|
Current
|
30.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
125~240VAC
Number of Outlets
4
Current
10.0 amps
View Details
Voltage
230 v
Number of Outlets
8
Outlets
Type g - british
View Details
Hammond Manufacturing Company Inc.
Voltage
120VAC
Number of Outlets
16
Current
20.0 amps
View Details