PDBA302001 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDBA302001
Suppliers
Power Management
PDBA302001
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDBA302001 |
|
Product Name
|
Power Management |
|
Voltage
|
208V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
24
|
|
Current
|
30.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230 v
Number of Outlets
5
Outlets
Type e - french
View Details
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
11
Current
15.0 amps
View Details
Voltage
100~240VAC
Number of Outlets
6
Current
10.0 amps
View Details