PDBA201000 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDBA201000
Suppliers
Power Management
PDBA201000
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDBA201000 |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
10
|
|
Current
|
20.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
125~240VAC
Number of Outlets
5
Current
15.0 amps
View Details
Number of Outlets
4
Outlets
Type g - british
Features
On-Off Switch
View Details
Hammond Manufacturing Company Inc.
Voltage
100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency
50Hz; 60Hz
Number of Outlets
8
View Details