PDBA151002 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
PDBA151002
Suppliers
Power Management
PDBA151002
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
PDBA151002 |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
6
|
|
Current
|
15.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
250VAC
Number of Outlets
7
Current
10.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency
50Hz; 60Hz
Number of Outlets
8
View Details
Voltage
230 v
Number of Outlets
6
Outlets
Type f - german schuko
View Details
Voltage
115V
Number of Outlets
20
Current
20.0 amps
View Details