The N492-06D-SC High-Density Fiber Adapter Panel (MMF/SMF) is designed specifically for use with Tripp Lite’s N492-WM2-BK or N492-WM4-BK Wall-Mount Fiber Enclosures. The pass-through panel features six SC duplex connectors that work with both multimode and singlemode applications. It’s easy to install—just snap the panel into the enclosure with no tools required. It’s made from heavy-duty 1.2 mm cold-rolled steel that will last a lifetime. Dust caps are included to protect unused connectors from debris or damage.
Features
High-Density Fiber Adapter Panel for Pass-Through Applications
TOOLLESS PASS-THROUGH FIBER PATC
| Tripp Lite by Eaton | DigiKey | |
|---|---|---|
| Product Category | Patch Panels | Patch Panels |
| Product Number | N492-06D-SC | N492-06D-SC-ND |
| Product Name | High-Density Fiber Adapter Panel (MMF/SMF), 6 SC Duplex Connectors, Black | Patchbay, Jack Panels |
| Port Type | SC Connector | SC Connector |