Tripp Lite's 24-Port Shielded Cat6 Feed-Through patch panel provides patching without punching down bulk wire to the back of the panel. Fully meets or exceeds Cat6 specifications - works with USOC, T568A, and T568B wiring. 19" width mounts easily in 2-Post Relay Rack, or a Wall-Mount Hinged Rack. Detachable cable management bar keeps patch cables neat and tidy on the back of the panel. Easy screw down strain relief eliminates the need for cable ties. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Features
PATCH PANEL RJ45 1URM TAA
PATCH PANEL, SHIELDED, RJ45, 24PORT, 1U; Connector Type:RJ45; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6, Cat6a; Rack U Height:1U RoHS Compliant: Yes
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Patch Panels | Patch Panels | Patch Panels |
| Product Number | N254-024-SH | N254-024-SH-ND | 44W6965 |
| Product Name | 24-Port 1U Rack-Mount STP Shielded Cat6 /Cat5 Feedthrough Patch Panel, RJ45 Ethernet, TAA | Patchbay, Jack Panels | Patch Panel, Shielded, Rj45, 24Port, 1U; Connector Type Eaton Tripp Lite |
| Port Type | RJ Type (Modular) Connector | RJ Type (Modular) Connector | RJ Type (Modular) Connector |