MODEL PD193022XIT -- POWER MANAGEMENT
Wright Line, LLC
Power Management
Model PD193022XIT
Suppliers
Power Management
Model PD193022XIT
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
Model PD193022XIT |
|
Product Name
|
Power Management |
|
Voltage
|
208V; 230V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
2
|
|
Current
|
30.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Voltage
120VAC
Number of Outlets
10
Current
20.0 amps
View Details
Voltage
100~240VAC
Number of Outlets
4
Current
10.0 amps
View Details