MODEL LPS6015 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
Model LPS6015
Suppliers
Power Management
Model LPS6015
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
Model LPS6015 |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
10
|
|
Current
|
15.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230 v
Number of Outlets
8
Outlets
Type f - german schuko
View Details
Voltage
125VAC
Number of Outlets
6
Current
15.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
8
Current
15.0 amps
View Details
Chatsworth Products, Inc.
Voltage
125 VAC
Outlets
NEMA
Protection
Circuit Breaker
View Details