MODEL LPS1620 -- POWER MANAGEMENT
Wright Line, LLC
Power Management
Model LPS1620
Suppliers
Power Management
Model LPS1620
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
Model LPS1620 |
|
Product Name
|
Power Management |
|
Voltage
|
115V
|
|
Frequency
|
60Hz
|
|
Phase
|
Single
|
|
Number of Outlets
|
8
|
|
Current
|
20.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
100~240VAC
Number of Outlets
6
Current
10.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
10
Current
15.0 amps
View Details
Number of Outlets
6
Outlets
Type g - british
Protection
Transient Voltage Surge Suppression
View Details